Microchip Technology, Inc. Microcontrollers AT89C51RD2-SLSUM

Description
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)
Request a Quote Datasheet
Description
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89C51RD2-SLSUM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51RD2-SLSUM-ND
Microcontrollers AT89C51RD2-SLSUM-ND
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Microcontrollers - 1771483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1771483
Microcontrollers 1771483
C51RD2 64kF PLCC44 3-5.5V Ind.

C51RD2 64kF PLCC44 3-5.5V Ind.

Supplier's Site
Microcontrollers - 1771891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1771891
Microcontrollers 1771891
C51RD2 64kF PLCC44 3-5.5V Ind.

C51RD2 64kF PLCC44 3-5.5V Ind.

Supplier's Site
Microcontrollers - 1771891P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1771891P
Microcontrollers 1771891P
C51RD2 64kF PLCC44 3-5.5V Ind.

C51RD2 64kF PLCC44 3-5.5V Ind.

Supplier's Site
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-AT89C51RD2-SLSUM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT89C51RD2-SLSUM
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT89C51RD2-SLSUM
IC MCU 8BIT 64KB FLASH 44PLCC Product overview: AT89C51RD2-SLSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RD2-SLSUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44PLCC Product overview: AT89C51RD2-SLSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RD2-SLSUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT89C51RD2-SLSUM - 087615-AT89C51RD2-SLSUM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C51RD2-SLSUM
087615-AT89C51RD2-SLSUM
Embedded - Embedded - Microcontrollers - AT89C51RD2-SLSUM 087615-AT89C51RD2-SLSUM
Manufacturer: Microchip Technology Win Source Part Number: 087615-AT89C51RD2-SL SUM Packaging: Tube/Rail Core Processor: 80C51 Number of I/O: 34 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Oscillator Type: External Family Name: AT89C51 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 60MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): P89C51RD2HBA,512; P89C51RD2HBA/00:51; P89C51RD2BA/01; Introduction Date: June 27, 2003 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 087615-AT89C51RD2-SLSUM
Packaging: Tube/Rail
Core Processor: 80C51
Number of I/O: 34
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Oscillator Type: External
Family Name: AT89C51
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): P89C51RD2HBA,512; P89C51RD2HBA/00:51; P89C51RD2BA/01;
Introduction Date: June 27, 2003
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51RD2-SLSUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51RD2-SLSUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51RD2-SLSUM
IC MCU 8BIT 64KB FLASH 44PLCC

IC MCU 8BIT 64KB FLASH 44PLCC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C51RD2-SLSUM
8-bit Microcontrollers - MCU AT89C51RD2-SLSUM
8-bit Microcontrollers - MCU 64kB Flash 2048B RAM 2.7V-5.5V

8-bit Microcontrollers - MCU 64kB Flash 2048B RAM 2.7V-5.5V

Buy Now Datasheet
Microcontrollers - AT89C51RD2-SLSUM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C51RD2-SLSUM
Microcontrollers AT89C51RD2-SLSUM
IC MCU 8BIT 64KB FLASH 44PLCC

IC MCU 8BIT 64KB FLASH 44PLCC

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Plcc-44; Product Range Microchip - 68T4939 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Plcc-44; Product Range Microchip
68T4939
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Plcc-44; Product Range Microchip 68T4939
MICROCONTROLLER MCU, 8 BIT, 8051, 60MHZ, PLCC-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:34I/O sRoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, 8051, 60MHZ, PLCC-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:34I/O sRoHS Compliant: Yes

Supplier's Site Datasheet
Mcu, 8Bit, 8051, 60Mhz, Plcc-44; Product Range Microchip - 15AC6362 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 8051, 60Mhz, Plcc-44; Product Range Microchip
15AC6362
Mcu, 8Bit, 8051, 60Mhz, Plcc-44; Product Range Microchip 15AC6362
MCU, 8BIT, 8051, 60MHZ, PLCC-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:34I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, 8051, 60MHZ, PLCC-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:34I/O s; Embedded RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - AT89C51RD2-SLSUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51RD2-SLSUM
Embedded - Microcontrollers AT89C51RD2-SLSUM
IC MCU 8BIT 64KB FLASH 44PLCC

IC MCU 8BIT 64KB FLASH 44PLCC

Supplier's Site Datasheet
Microcontrollers - AT89C51RD2-SLSUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51RD2-SLSUM
Microcontrollers AT89C51RD2-SLSUM
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89C51RD2-SLSUM-ND 1771483 1771891P 685-AT89C51RD2-SLSUM 087615-AT89C51RD2-SLSUM AT89C51RD2-SLSUM AT89C51RD2-SLSUM AT89C51RD2-SLSUM 68T4939 AT89C51RD2-SLSUM AT89C51RD2-SLSUM
Product Name Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT89C51RD2-SLSUM Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Plcc-44; Product Range Microchip Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
RAM 2 KB 2 KB 64 KB 2 KB 2 KB 2 KB 2 KB
ROM 64 KB 64 KB
ROM Type Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - CG7923AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded Microcontroller MCU - 685-2904DM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details