Microchip Technology, Inc. AT89C51ID2

Description
High-performance CMOS flash version of the 80C51 CMOS, single-chip, 8-bit microcontroller with a 64KB flash memory block for program and data. The flash memory can be programmed in parallel or serial mode using ISP or software. The programming voltage is internally generated from the standard VCC pin. This device retains all features of the Microchip 80C52 and adds a programmable counter array, 1792 byte XRAM, a hardware watchdog timer, SPI and keyboard, a more versatile serial channel that facilitates multiprocessor communication (EUART), and a speed improvement mechanism (X2 mode). A fully static design reduces system power consumption by bringing the clock frequency down to any value without data loss. Two software-selectable modes of reduced activity and an 8-bit clock prescaler further reduce power consumption.
Datasheet
Description
High-performance CMOS flash version of the 80C51 CMOS, single-chip, 8-bit microcontroller with a 64KB flash memory block for program and data. The flash memory can be programmed in parallel or serial mode using ISP or software. The programming voltage is internally generated from the standard VCC pin. This device retains all features of the Microchip 80C52 and adds a programmable counter array, 1792 byte XRAM, a hardware watchdog timer, SPI and keyboard, a more versatile serial channel that facilitates multiprocessor communication (EUART), and a speed improvement mechanism (X2 mode). A fully static design reduces system power consumption by bringing the clock frequency down to any value without data loss. Two software-selectable modes of reduced activity and an 8-bit clock prescaler further reduce power consumption.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT89C51ID2 - Microchip Technology, Inc.
Chandler, AZ, United States
High-performance CMOS flash version of the 80C51 CMOS, single-chip, 8-bit microcontroller with a 64KB flash memory block for program and data. The flash memory can be programmed in parallel or serial mode using ISP or software. The programming voltage is internally generated from the standard VCC pin. This device retains all features of the Microchip 80C52 and adds a programmable counter array, 1792 byte XRAM, a hardware watchdog timer, SPI and keyboard, a more versatile serial channel that facilitates multiprocessor communication (EUART), and a speed improvement mechanism (X2 mode). A fully static design reduces system power consumption by bringing the clock frequency down to any value without data loss. Two software-selectable modes of reduced activity and an 8-bit clock prescaler further reduce power consumption.

High-performance CMOS flash version of the 80C51 CMOS, single-chip, 8-bit microcontroller with a 64KB flash memory block for program and data. The flash memory can be programmed in parallel or serial mode using ISP or software. The programming voltage is internally generated from the standard VCC pin.

This device retains all features of the Microchip 80C52 and adds a programmable counter array, 1792 byte XRAM, a hardware watchdog timer, SPI and keyboard, a more versatile serial channel that facilitates multiprocessor communication (EUART), and a speed improvement mechanism (X2 mode).

A fully static design reduces system power consumption by bringing the clock frequency down to any value without data loss. Two software-selectable modes of reduced activity and an 8-bit clock prescaler further reduce power consumption.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT89C51ID2
RAM 0.0020 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C5042E24MCCKXUMA1 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Embedded - Microcontrollers - ADUC848BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
8-bit 8BIT Embedded Microcontroller MCU - 685-COPEG884-AQC/WM/SP110451 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
RAM 0.1920 KB
View Details
6 suppliers