80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)
IC MCU 8BIT 32KB FLASH 44VQFP
IC MCU 8BIT 32KB FLASH 44VQFP
IC MCU 8BIT 32KB FLASH 44VQFP
80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)
IC MCU 8BIT 32KB FLASH 44VQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-AT89C51IC2T-RLRUMTR-ND | AT89C51IC2T-RLRUM | AT89C51IC2T-RLRUM | AT89C51IC2T-RLRUM |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | |
| RAM | 1.25 KB | 1.25 KB | 1.25 KB | |
| ROM | 32 KB | |||
| ROM Type | Flash |