Microchip Technology, Inc. 8-bit 8BIT 8KB Embedded Microcontroller MCU AT89C52-24JI

Description
IC MCU 8BIT 8KB FLASH 44PLCC Product overview: AT89C52-24JI from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C52-24JI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 8KB FLASH 44PLCC Product overview: AT89C52-24JI from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C52-24JI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-AT89C52-24JI
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-AT89C52-24JI
IC MCU 8BIT 8KB FLASH 44PLCC Product overview: AT89C52-24JI from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C52-24JI can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 44PLCC Product overview: AT89C52-24JI from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C52-24JI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89C52-24JI-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C52-24JI-ND
Microcontrollers AT89C52-24JI-ND
8051 89C Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)

8051 89C Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
 - AT89C52-24JI - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 8051 CPU, 24MHz, CMOS, PQCC44

Microcontroller, 8-Bit, FLASH, 8051 CPU, 24MHz, CMOS, PQCC44

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT89C52-24JI - 199438-AT89C52-24JI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C52-24JI
199438-AT89C52-24JI
Embedded - Embedded - Microcontrollers - AT89C52-24JI 199438-AT89C52-24JI
Manufacturer: Microchip Technology Win Source Part Number: 199438-AT89C52-24JI Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Family Name: AT89C52 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 24MHz Supply Voltage - Operating: 4 V to 6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): P89C52BA; P89C52UBAA; IA8X44-PLC44I-R-P03; IS89C52-40PL; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 199438-AT89C52-24JI
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Family Name: AT89C52
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 4 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): P89C52BA; P89C52UBAA; IA8X44-PLC44I-R-P03; IS89C52-40PL;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C52-24JI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C52-24JI
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C52-24JI
IC MCU 8BIT 8KB FLASH 44PLCC

IC MCU 8BIT 8KB FLASH 44PLCC

Supplier's Site
Microcontrollers - AT89C52-24JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C52-24JI
Microcontrollers AT89C52-24JI
8051 89C Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)

8051 89C Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Microcontrollers - AT89C52-24JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C52-24JI
Microcontrollers AT89C52-24JI
8051 89C Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)

8051 89C Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Embedded - Microcontrollers - AT89C52-24JI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C52-24JI
Embedded - Microcontrollers AT89C52-24JI
IC MCU 8BIT 8KB FLASH 44PLCC

IC MCU 8BIT 8KB FLASH 44PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT89C52-24JI AT89C52-24JI-ND AT89C52-24JI 199438-AT89C52-24JI AT89C52-24JI AT89C52-24JI AT89C52-24JI
Product Name 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - AT89C52-24JI Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 0.2560 KB 0.2560 KB 8 KB 256 KB 0.2560 KB
Supply Voltage 4 to 6 volts 4 to 6 volts 4 to 6 volts 6 volts
Package Type Other; Tube Other; 44-LCC (J-Lead) Other; LCC44 PLCC; Other; 44-PLCC (16.59x16.59) LCCC; Other; 44-LCC (J-Lead) Other; 44-LCC (J-Lead)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - CG7409AF - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details