Microchip Technology, Inc. Microcontrollers AT89C51RB2-SLSUL

Description
80C51 89C Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-PLCC (16.6x16.6)
Request a Quote Datasheet
Description
80C51 89C Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-PLCC (16.6x16.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89C51RB2-SLSUL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51RB2-SLSUL-ND
Microcontrollers AT89C51RB2-SLSUL-ND
80C51 89C Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 89C Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-AT89C51RB2-SLSUL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-AT89C51RB2-SLSUL
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-AT89C51RB2-SLSUL
IC MCU 8BIT 16KB FLASH 44PLCC Product overview: AT89C51RB2-SLSUL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RB2-SLSUL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 44PLCC Product overview: AT89C51RB2-SLSUL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RB2-SLSUL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1020737-AT89C51RB2-SLSUL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1020737-AT89C51RB2-SLSUL
Integrated Circuits (ICs) - Embedded - Microcontrollers 1020737-AT89C51RB2-SLSUL
Win Source Part Number: 1020737-AT89C51RB2-S LSUL Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: 89C Core Processor: 80C51 Speed: 40MHz Package: Tube Standard Package: 27 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 1.25K x 8 Oscillator Type: External Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.6x16.6) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: AT89C51RB2SLSUL,1611 -AT89C51RB2-SLSUL,16 11-AT89C51RB2-SLSUL- ND,1611-AT89C51RB2-S LSULINACTIVE Base Product Number: AT89C51

Win Source Part Number: 1020737-AT89C51RB2-SLSUL
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: 89C
Core Processor: 80C51
Speed: 40MHz
Package: Tube
Standard Package: 27
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 1.25K x 8
Oscillator Type: External
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC (16.6x16.6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: AT89C51RB2SLSUL,1611-AT89C51RB2-SLSUL,1611-AT89C51RB2-SLSUL-ND,1611-AT89C51RB2-SLSULINACTIVE
Base Product Number: AT89C51

Buy Now Datasheet
Embedded - Microcontrollers - AT89C51RB2-SLSUL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51RB2-SLSUL
Embedded - Microcontrollers AT89C51RB2-SLSUL
IC MCU 8BIT 16KB FLASH 44PLCC

IC MCU 8BIT 16KB FLASH 44PLCC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C51RB2-SLSUL
8-bit Microcontrollers - MCU AT89C51RB2-SLSUL
8-bit Microcontrollers - MCU C51RB2 FLASH 3V 16k Ind

8-bit Microcontrollers - MCU C51RB2 FLASH 3V 16k Ind

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51RB2-SLSUL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51RB2-SLSUL
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51RB2-SLSUL
IC MCU 8BIT 16KB FLASH 44PLCC

IC MCU 8BIT 16KB FLASH 44PLCC

Supplier's Site
Microcontrollers - AT89C51RB2-SLSUL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51RB2-SLSUL
Microcontrollers AT89C51RB2-SLSUL
80C51 89C Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 89C Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89C51RB2-SLSUL-ND 685-AT89C51RB2-SLSUL 1020737-AT89C51RB2-SLSUL AT89C51RB2-SLSUL AT89C51RB2-SLSUL AT89C51RB2-SLSUL AT89C51RB2-SLSUL
Product Name Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 60 MHz 40 MHz 40 MHz 40 MHz
RAM 1.25 KB 1.25 KB 16 KB 1.25 KB 1.25 KB
ROM 16 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL40MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUCM331WDCPZ - Lingto Electronic Limited
Specs
Data Bus 32 Bit; 32-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Application Specific Microcontrollers - DP83810BVUL - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Serial Interface PCI
View Details