80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 32-VQFP (7x7)
MCU, 8BIT, 8051, 40MHZ, VQFP-32; Product Range:8051 Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:500Byte; No. of Pins:32Pins; MCU Case Style:VQFP; No. of I/O s:20I/O s; Embedded Interface Type:UART RoHS Compliant: Yes
8-bit Microcontrollers - MCU LPC/CAN/C51 BootUA IND
IC MCU 8BIT 16KB FLASH 32VQFP
80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 32-VQFP (7x7)
IC MCU 8BIT 16KB FLASH 32VQFP
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89C51CC02UA-RATUM-ND | 68T4882 | AT89C51CC02UA-RATUM | AT89C51CC02UA-RATUM | AT89C51CC02UA-RATUM | AT89C51CC02UA-RATUM |
| Product Name | Microcontrollers | Mcu, 8Bit, 8051, 40Mhz, Vqfp-32; Product Range Microchip | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 8x10b | |||||
| RAM | 0.5120 KB | 0.5000 KB | 512 KB | 0.5120 KB | ||
| ROM | 16 KB |