Microchip Technology, Inc. 8-bit 8BIT 16KB Embedded Microcontroller MCU AT89C51RB2-SLSUM

Description
IC MCU 8BIT 16KB FLASH 44PLCC Product overview: AT89C51RB2-SLSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RB2-SLSUM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 16KB FLASH 44PLCC Product overview: AT89C51RB2-SLSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RB2-SLSUM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-AT89C51RB2-SLSUM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-AT89C51RB2-SLSUM
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-AT89C51RB2-SLSUM
IC MCU 8BIT 16KB FLASH 44PLCC Product overview: AT89C51RB2-SLSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RB2-SLSUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 44PLCC Product overview: AT89C51RB2-SLSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RB2-SLSUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1771737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1771737
Microcontrollers 1771737
C51RB2 16K FLASH PLCC44 COM 5V GREEN

C51RB2 16K FLASH PLCC44 COM 5V GREEN

Supplier's Site
Microcontrollers - 1771737P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1771737P
Microcontrollers 1771737P
C51RB2 16K FLASH PLCC44 COM 5V GREEN

C51RB2 16K FLASH PLCC44 COM 5V GREEN

Supplier's Site
Microcontrollers - 1771481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1771481
Microcontrollers 1771481
C51RB2 16K FLASH PLCC44 COM 5V GREEN

C51RB2 16K FLASH PLCC44 COM 5V GREEN

Supplier's Site
Embedded - Embedded - Microcontrollers - AT89C51RB2-SLSUM - 1148793-AT89C51RB2-SLSUM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C51RB2-SLSUM
1148793-AT89C51RB2-SLSUM
Embedded - Embedded - Microcontrollers - AT89C51RB2-SLSUM 1148793-AT89C51RB2-SLSUM
Manufacturer: Atmel Win Source Part Number: 1148793-AT89C51RB2-S LSUM Family Name: 89C51 Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): P89C51RB2HBA/00; P89C51RB2HBA/00,512; P89LV51RD2BA; Introduction Date: October 31, 2002 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1148793-AT89C51RB2-SLSUM
Family Name: 89C51
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): P89C51RB2HBA/00; P89C51RB2HBA/00,512; P89LV51RD2BA;
Introduction Date: October 31, 2002
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Microcontrollers - AT89C51RB2-SLSUM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51RB2-SLSUM-ND
Microcontrollers AT89C51RB2-SLSUM-ND
80C51 89C Microcontroller IC 8-Bit 60MHz 16KB (16K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 89C Microcontroller IC 8-Bit 60MHz 16KB (16K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51RB2-SLSUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51RB2-SLSUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51RB2-SLSUM
IC MCU 8BIT 16KB FLASH 44PLCC

IC MCU 8BIT 16KB FLASH 44PLCC

Supplier's Site
Microcontrollers - AT89C51RB2-SLSUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51RB2-SLSUM
Microcontrollers AT89C51RB2-SLSUM
80C51 89C Microcontroller IC 8-Bit 60MHz 16KB (16K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 89C Microcontroller IC 8-Bit 60MHz 16KB (16K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C51RB2-SLSUM
8-bit Microcontrollers - MCU AT89C51RB2-SLSUM
8-bit Microcontrollers - MCU C51RB2 16K FLASH 5V COM

8-bit Microcontrollers - MCU C51RB2 16K FLASH 5V COM

Buy Now Datasheet
Microcontrollers - AT89C51RB2-SLSUM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C51RB2-SLSUM
Microcontrollers AT89C51RB2-SLSUM
IC MCU 8BIT 16KB FLASH 44PLCC

IC MCU 8BIT 16KB FLASH 44PLCC

Supplier's Site Datasheet
Embedded - Microcontrollers - AT89C51RB2-SLSUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51RB2-SLSUM
Embedded - Microcontrollers AT89C51RB2-SLSUM
IC MCU 8BIT 16KB FLASH 44PLCC

IC MCU 8BIT 16KB FLASH 44PLCC

Supplier's Site Datasheet
Mcu, 8Bit, 8051, 60Mhz, Plcc-44; Product Range Microchip - 62AC6469 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 8051, 60Mhz, Plcc-44; Product Range Microchip
62AC6469
Mcu, 8Bit, 8051, 60Mhz, Plcc-44; Product Range Microchip 62AC6469
MCU, 8BIT, 8051, 60MHZ, PLCC-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:32I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, 8051, 60MHZ, PLCC-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:32I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Plcc-44; Product Range Microchip - 68T4921 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Plcc-44; Product Range Microchip
68T4921
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Plcc-44; Product Range Microchip 68T4921
MICROCONTROLLER MCU, 8 BIT, 8051, 60MHZ, PLCC-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:32I/O sRoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, 8051, 60MHZ, PLCC-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:32I/O sRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT89C51RB2-SLSUM 1771737 1771737P 1148793-AT89C51RB2-SLSUM AT89C51RB2-SLSUM-ND AT89C51RB2-SLSUM AT89C51RB2-SLSUM AT89C51RB2-SLSUM AT89C51RB2-SLSUM AT89C51RB2-SLSUM 62AC6469
Product Name 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - AT89C51RB2-SLSUM Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Mcu, 8Bit, 8051, 60Mhz, Plcc-44; Product Range Microchip
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
RAM 1.25 KB 1.25 KB 1.25 KB 1.25 KB 1.25 KB 1 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts 2.7 to 5.5 volts
Serial Interface SPI/UART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C0056850000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers