Manufacturer: Atmel
Win Source Part Number: 1148740-AT87F51-24PC
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 4KB FLASH 40DIP Product overview: AT87F51-24PC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT87F51-24PC can be used for catalog matching and distributor lookup.
8051 87F Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) OTP Quick FLASH 40-PDIP
IC MCU 8BIT 4KB FLASH 40DIP
8051 87F Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) OTP Quick FLASH 40-PDIP
IC MCU 8BIT 4KB FLASH 40DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1148740-AT87F51-24PC | 685-AT87F51-24PC | AT87F51-24PC-ND | AT87F51-24PC | AT87F51-24PC | AT87F51-24PC |
| Product Name | Embedded - Embedded - Microcontrollers - AT87F51-24PC | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| RAM | 0.1280 KB | 0.1280 KB | 128 KB | 0.1280 KB | ||
| Supply Voltage | 4 to 6 volts | 4 to 6 volts | 6 to 4 volts | |||
| Package Type | Other; Tube | CDIP; Other; "40-DIP (0.600"", 15.24mm)" | CDIP; Other; 40-DIP (0.600\", 15.24mm) | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |