8051 89LP Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 40-PDIP
8051 89LP Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 40-PDIP
IC MCU 8BIT 32KB FLASH 40DIP
8-bit Microcontrollers - MCU Single-Cycle 805132K ISP Flash,2.4-5.5V
IC MCU 8BIT 32KB FLASH 40DIP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89LP51RC2-20PU | AT89LP51RC2-20PU | AT89LP51RC2-20PU | AT89LP51RC2-20PU |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 1.38 KB | 1.38 KB |