Manufacturer: Atmel
Win Source Part Number: 1148773-AT89C5131A-R
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
C5131A 32K Flash USB VQFP64 I. 5V GREEN
C5131A 32K Flash USB VQFP64 I. 5V GREEN
C5131A 32K Flash USB VQFP64 I. 5V GREEN
IC MCU 8BIT 32KB FLASH 64VQFP Product overview: AT89C5131A-RDTUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C5131A-RDTUM
Microcontroller, 8-Bit, FLASH, 8051 CPU, 48MHz, CMOS, PQFP64
80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 64-VQFP (10x10)
80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 64-VQFP (10x10)
IC MCU 8BIT 32KB FLASH 64VQFP
IC MCU 8BIT 32KB FLASH 64VQFP
IC MCU 8BIT 32KB FLASH 64VQFP
MICROCONTROLLER MCU, 8 BIT, 8051, 48MHZ, VQFP-64; Product Range:8051 Microcontrollers; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:1KB; No. of Pins:64Pins; MCU Case Style:VQFP; No. of I/O s:34I/O s; MPU Core Size:8bit RoHS Compliant: Yes
8-bit Microcontrollers - MCU C5130A 32K Flash
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1148773-AT89C5131A-RDTUM | 1773767P | 1773767 | 685-AT89C5131A-RDTUM | AT89C5131A-RDTUM | AT89C5131A-RDTUM-ND | AT89C5131A-RDTUM | AT89C5131A-RDTUM | AT89C5131A-RDTUM | AT89C5131A-RDTUM | 68T4953 | AT89C5131A-RDTUM |
| Product Name | Embedded - Embedded - Microcontrollers - AT89C5131A-RDTUM | Microcontrollers | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, 8051, 48Mhz, Vqfp-64; Product Range Microchip | 8-bit Microcontrollers - MCU | |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Serial Interface | USB | USB | SPI/TWI/UART/USB | SPI; UART; USART; USB | ||||||||
| Package Type | QFP; Other; VQFP | QFP; Other; Vqfp | Other; Tray | QFP; Other; QFP64 | LFQP; Other; 64-LQFP | QFP; Other; 64-LQFP | Other; 64-LQFP | QFP; Other; 64-LQFP | Other; VQFP | |||
| Pin Count | 64 | 64 | 64 | 64 | 64 | |||||||
| RAM | 1.02 KB | 1.25 KB | 1.25 KB | 1.25 KB | 1.25 KB | 1.25 KB | 1 KB |