Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT89LP51RD2-20AAU AT89LP51RD2-20AAU

Description
Manufacturer: Microchip Technology Win Source Part Number: 911991-AT89LP51RD2-2 0AAU Series: 89LP Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-LQFP (10x10) Core Processor: 8051 Speed: 20MHz Package: Tray Package: 44-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.4V ~ 5.5V Family Name: AT89LP51 Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 911991-AT89LP51RD2-2 0AAU Series: 89LP Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-LQFP (10x10) Core Processor: 8051 Speed: 20MHz Package: Tray Package: 44-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.4V ~ 5.5V Family Name: AT89LP51 Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT89LP51RD2-20AAU - 911991-AT89LP51RD2-20AAU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89LP51RD2-20AAU
911991-AT89LP51RD2-20AAU
Embedded - Embedded - Microcontrollers - AT89LP51RD2-20AAU 911991-AT89LP51RD2-20AAU
Manufacturer: Microchip Technology Win Source Part Number: 911991-AT89LP51RD2-2 0AAU Series: 89LP Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-LQFP (10x10) Core Processor: 8051 Speed: 20MHz Package: Tray Package: 44-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.4V ~ 5.5V Family Name: AT89LP51 Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 911991-AT89LP51RD2-20AAU
Series: 89LP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)
Core Processor: 8051
Speed: 20MHz
Package: Tray
Package: 44-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 2.4V ~ 5.5V
Family Name: AT89LP51
Categories: Integrated Circuits (ICs)
Case / Package: 44-LQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT89LP51RD2-20AAU
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT89LP51RD2-20AAU
IC MCU 8BIT 64KB FLASH 44LQFP Product overview: AT89LP51RD2-20AAU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP51RD2-20AA U can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44LQFP Product overview: AT89LP51RD2-20AAU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP51RD2-20AAU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89LP51RD2-20AAU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89LP51RD2-20AAU-ND
Microcontrollers AT89LP51RD2-20AAU-ND
8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)

8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - AT89LP51RD2-20AAU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89LP51RD2-20AAU
Embedded - Microcontrollers AT89LP51RD2-20AAU
IC MCU 8BIT 64KB FLASH 44LQFP

IC MCU 8BIT 64KB FLASH 44LQFP

Supplier's Site Datasheet
Microcontrollers - AT89LP51RD2-20AAU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LP51RD2-20AAU
Microcontrollers AT89LP51RD2-20AAU
8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)

8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT89LP51RD2-20AAU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89LP51RD2-20AAU
Microcontrollers AT89LP51RD2-20AAU
IC MCU 8BIT 64KB FLASH 44LQFP

IC MCU 8BIT 64KB FLASH 44LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89LP51RD2-20AAU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89LP51RD2-20AAU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89LP51RD2-20AAU
IC MCU 8BIT 64KB FLASH 44LQFP

IC MCU 8BIT 64KB FLASH 44LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89LP51RD2-20AAU
8-bit Microcontrollers - MCU AT89LP51RD2-20AAU
8-bit Microcontrollers - MCU 64KB 20MHz 2.4V-5.5V

8-bit Microcontrollers - MCU 64KB 20MHz 2.4V-5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 911991-AT89LP51RD2-20AAU 685-AT89LP51RD2-20AAU AT89LP51RD2-20AAU-ND AT89LP51RD2-20AAU AT89LP51RD2-20AAU AT89LP51RD2-20AAU AT89LP51RD2-20AAU AT89LP51RD2-20AAU
Product Name Embedded - Embedded - Microcontrollers - AT89LP51RD2-20AAU 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 64 KB 2.25 KB 2.25 KB 2.25 KB 2.25 KB 2.25 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - A2C8214490000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
Package Type QFP; Other; 120-LQFP
View Details
2 suppliers
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details