Microchip Technology, Inc. Microcontrollers AT89C5130A-RDTIM

Description
80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)
Request a Quote
Description
80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT89C5130A-RDTIM is an 8-bit microcontroller featuring an 80C52X2 core that operates at a maximum frequency of 48 MHz in X1 mode and 24 MHz in X2 mode. It includes 16 KB of on-chip Flash memory, which supports in-system programming via USB, and offers 256 bytes of scratchpad RAM along with 1024 bytes of expanded RAM. The device is equipped with a full-duplex enhanced UART, three 16-bit timer/counters, and a programmable counter array with various output capabilities. This microcontroller supports USB 1.1 and 2.0 standards, featuring multiple programmable endpoints and a built-in power monitor. It has a wide operating voltage range of 2.7V to 5.5V and is designed for industrial temperature applications. The AT89C5130A-RDTIM also includes a hardware watchdog timer, keyboard interrupt interface, and various communication interfaces such as TWI and SPI. It is available in a VQFP64 package, making it suitable for a range of embedded applications requiring robust performance and connectivity.

Datasheet Summary
Powered by GS/AI

The AT89C5130A-RDTIM is an 8-bit microcontroller featuring an 80C52X2 core that operates at a maximum frequency of 48 MHz in X1 mode and 24 MHz in X2 mode. It includes 16 KB of on-chip Flash memory, which supports in-system programming via USB, and offers 256 bytes of scratchpad RAM along with 1024 bytes of expanded RAM. The device is equipped with a full-duplex enhanced UART, three 16-bit timer/counters, and a programmable counter array with various output capabilities. This microcontroller supports USB 1.1 and 2.0 standards, featuring multiple programmable endpoints and a built-in power monitor. It has a wide operating voltage range of 2.7V to 5.5V and is designed for industrial temperature applications. The AT89C5130A-RDTIM also includes a hardware watchdog timer, keyboard interrupt interface, and various communication interfaces such as TWI and SPI. It is available in a VQFP64 package, making it suitable for a range of embedded applications requiring robust performance and connectivity.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89C5130A-RDTIM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C5130A-RDTIM-ND
Microcontrollers AT89C5130A-RDTIM-ND
80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)

80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C5130A-RDTIM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C5130A-RDTIM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C5130A-RDTIM
IC MCU 8BIT 16KB FLASH 64LQFP

IC MCU 8BIT 16KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - AT89C5130A-RDTIM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C5130A-RDTIM
Embedded - Microcontrollers AT89C5130A-RDTIM
IC MCU 8BIT 16KB FLASH 64LQFP

IC MCU 8BIT 16KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - AT89C5130A-RDTIM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C5130A-RDTIM
Microcontrollers AT89C5130A-RDTIM
80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)

80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89C5130A-RDTIM-ND AT89C5130A-RDTIM AT89C5130A-RDTIM AT89C5130A-RDTIM
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz
RAM 1.25 KB 1.25 KB 1.25 KB
ROM 16 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 8753H/BQA - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
Microcontrollers - C164CI8RMCAKXUMB2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers