Microchip Technology, Inc. AT89C51CC02

Description
Low pin count 8-bit flash microcontroller serving as part of the Microchip CAN family of 8-bit microcontrollers for CAN network applications. The device provides 16KB of flash memory including 2KB of ISP boot flash, 2KB EEPROM, and 512 bytes RAM. The design reduces electro-magnetic emission. In X2 mode, a maximum external clock rate of 20MHz reaches a 300-ns cycle time.
Datasheet
Description
Low pin count 8-bit flash microcontroller serving as part of the Microchip CAN family of 8-bit microcontrollers for CAN network applications. The device provides 16KB of flash memory including 2KB of ISP boot flash, 2KB EEPROM, and 512 bytes RAM. The design reduces electro-magnetic emission. In X2 mode, a maximum external clock rate of 20MHz reaches a 300-ns cycle time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low pin count 8-bit flash microcontroller serving as part of the Microchip CAN family of 8-bit microcontrollers for CAN network applications. The device provides 16KB of flash memory including 2KB of ISP boot flash, 2KB EEPROM, and 512 bytes RAM. The design reduces electro-magnetic emission. In X2 mode, a maximum external clock rate of 20MHz reaches a 300-ns cycle time.

Low pin count 8-bit flash microcontroller serving as part of the Microchip CAN family of 8-bit microcontrollers for CAN network applications. The device provides 16KB of flash memory including 2KB of ISP boot flash, 2KB EEPROM, and 512 bytes RAM. The design reduces electro-magnetic emission.

In X2 mode, a maximum external clock rate of 20MHz reaches a 300-ns cycle time.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT89C51CC02
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 520966230987 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers