Microchip Technology, Inc. AT89C51AC2

Description
High-performance flash version of the 80C51 single-chip, 8-bit microcontroller with a 32-KB flash memory block for program and data. Flash memory can be programmed in parallel or serial mode using ISP or software. The programming voltage is internally generated from the standard VCC pin. The device retains all features of the 80C51 and adds a 10-bit A/D converter, 2KB boot flash memory, 2KB EEPROM for data, a programmable counter array, 1024 bytes of XRAM, a hardware watch-dog timer, and a more versatile serial channel that facilitates multiprocessor communication (EUART). A fully-static design reduces system power consumption by reducing the clock frequency without data loss.
Datasheet
Description
High-performance flash version of the 80C51 single-chip, 8-bit microcontroller with a 32-KB flash memory block for program and data. Flash memory can be programmed in parallel or serial mode using ISP or software. The programming voltage is internally generated from the standard VCC pin. The device retains all features of the 80C51 and adds a 10-bit A/D converter, 2KB boot flash memory, 2KB EEPROM for data, a programmable counter array, 1024 bytes of XRAM, a hardware watch-dog timer, and a more versatile serial channel that facilitates multiprocessor communication (EUART). A fully-static design reduces system power consumption by reducing the clock frequency without data loss.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT89C51AC2 - Microchip Technology, Inc.
Chandler, AZ, United States
High-performance flash version of the 80C51 single-chip, 8-bit microcontroller with a 32-KB flash memory block for program and data. Flash memory can be programmed in parallel or serial mode using ISP or software. The programming voltage is internally generated from the standard VCC pin. The device retains all features of the 80C51 and adds a 10-bit A/D converter, 2KB boot flash memory, 2KB EEPROM for data, a programmable counter array, 1024 bytes of XRAM, a hardware watch-dog timer, and a more versatile serial channel that facilitates multiprocessor communication (EUART). A fully-static design reduces system power consumption by reducing the clock frequency without data loss.

High-performance flash version of the 80C51 single-chip, 8-bit microcontroller with a 32-KB flash memory block for program and data. Flash memory can be programmed in parallel or serial mode using ISP or software. The programming voltage is internally generated from the standard VCC pin.

The device retains all features of the 80C51 and adds a 10-bit A/D converter, 2KB boot flash memory, 2KB EEPROM for data, a programmable counter array, 1024 bytes of XRAM, a hardware watch-dog timer, and a more versatile serial channel that facilitates multiprocessor communication (EUART). A fully-static design reduces system power consumption by reducing the clock frequency without data loss.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT89C51AC2
RAM 1.00E-3 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-C515C8EMCAFXUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 2.5 KB
Supply Voltage 4.25 to 5.5 volts
View Details
6 suppliers
Embedded - Microcontrollers - ADUC834BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
RF Transceiver ICs - CC2650F128RGZR - 1159460-CC2650F128RGZR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers