The AT89C51RB2-RLRUL is an 8-bit microcontroller compatible with the 80C52 architecture, featuring a maximum operating frequency of 40 MHz in standard mode and 20 MHz in X2 mode. It includes 16K bytes of on-chip Flash memory, which can be programmed in parallel or via in-system programming (ISP). The device supports 256 bytes of internal RAM and 1024 bytes of expanded RAM (XRAM), which is software-selectable.
80C51 89C Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-VQFP (10x10)
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: 89C
Product Status: Obsolete
Core Processor: 80C51
Core Size: 8-Bit
Speed: 40MHz
Connectivity: SPI, UART/USART
Peripherals: POR, PWM, WDT
IC MCU 8BIT 16KB FLASH 44VQFP Product overview: AT89C51RB2-RLRUL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RB2-RLRUL
8-bit Microcontrollers - MCU C51RB2 FLASH 3V 16k ind
IC MCU 8BIT 16KB FLASH 44VQFP
IC MCU 8BIT 16KB FLASH 44VQFP
80C51 89C Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-VQFP (10x10)
80C51 89C Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-VQFP (10x10)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89C51RB2-RLRULTR-ND | 685-AT89C51RB2-RLRUL | AT89C51RB2-RLRUL | AT89C51RB2-RLRUL | AT89C51RB2-RLRUL | AT89C51RB2-RLRUL | AT89C51RB2-RLRUL | |
| Product Name | Microcontrollers | Integrated Circuits (ICs) Embedded Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||
| RAM | 1.25 KB | 1.25 KB | 1.25 KB | 1.25 KB | 1.25 KB | |||
| ROM | 16 KB | |||||||
| ROM Type | Flash |