Microcontroller, 8-Bit, FLASH, 8051 CPU, 20MHz, CMOS, PQFP32
8051 89LP Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 32-TQFP (7x7)
IC MCU 8BIT 4KB FLASH 32TQFP
IC MCU 8BIT 4KB FLASH 32TQFP
8-bit Microcontrollers - MCU SingleCycle 8051 4K ISP Flash 2.4V
8051 89LP Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 32-TQFP (7x7)
8051 89LP Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 32-TQFP (7x7)
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89LP428-20AU | AT89LP428-20AU-ND | AT89LP428-20AU | AT89LP428-20AU | AT89LP428-20AU | AT89LP428-20AU |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | Active | |||
| ROM Type | Flash | Flash | Flash; FLASH | |||
| Package Type | QFP; TQFP; Other; TQFP32 | TQFP; Other; 32-TQFP | TQFP; Other; 32-TQFP | QFP; TQFP; Other; 32-TQFP | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz |