80C51 89C Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)
80C51 89C Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)
80C51 89C Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)
IC MCU 8BIT 32KB FLASH 44VQFP
8-bit Microcontrollers - MCU C51IC2 32K FLASH I2C 32KHz 5V
IC MCU 8BIT 32KB FLASH 44VQFP
| DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89C51IC2-RLRUMTR-ND | AT89C51IC2-RLRUM | AT89C51IC2-RLRUM | AT89C51IC2-RLRUM | AT89C51IC2-RLRUM | AT89C51IC2-RLRUM |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 1.25 KB | 1.25 KB | 1.25 KB | 1.25 KB | ||
| ROM | 32 KB | |||||
| ROM Type | Flash |