Microchip Technology, Inc. Microcontrollers AT89LP2052-20SU

Description
8051 89LP Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 20-SOIC
Request a Quote Datasheet
Description
8051 89LP Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89LP2052-20SU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89LP2052-20SU-ND
Microcontrollers AT89LP2052-20SU-ND
8051 89LP Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 20-SOIC

8051 89LP Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 20-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT89LP2052-20SU - 039404-AT89LP2052-20SU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89LP2052-20SU
039404-AT89LP2052-20SU
Embedded - Embedded - Microcontrollers - AT89LP2052-20SU 039404-AT89LP2052-20SU
Manufacturer: Microchip Technology Win Source Part Number: 039404-AT89LP2052-20 SU Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 15 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): N79E824ASG; AT89C2051-12SC; AT89C2051-24SI; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039404-AT89LP2052-20SU
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 15
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): N79E824ASG; AT89C2051-12SC; AT89C2051-24SI;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 2KB Embedded Microcontroller MCU - 685-AT89LP2052-20SU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 2KB Embedded Microcontroller MCU
685-AT89LP2052-20SU
8-bit 8BIT 2KB Embedded Microcontroller MCU 685-AT89LP2052-20SU
IC MCU 8BIT 2KB FLASH 20SOIC Product overview: AT89LP2052-20SU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP2052-20SU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 2KB FLASH 20SOIC Product overview: AT89LP2052-20SU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP2052-20SU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89LP2052-20SU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LP2052-20SU
Microcontrollers AT89LP2052-20SU
8051 89LP Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 20-SOIC

8051 89LP Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 20-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - AT89LP2052-20SU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89LP2052-20SU
Embedded - Microcontrollers AT89LP2052-20SU
IC MCU 8BIT 2KB FLASH 20SOIC

IC MCU 8BIT 2KB FLASH 20SOIC

Supplier's Site Datasheet
Mcu, 8Bit, 8051, 20Mhz, Soic-20; Product Range Microchip - 68T4966 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 8051, 20Mhz, Soic-20; Product Range Microchip
68T4966
Mcu, 8Bit, 8051, 20Mhz, Soic-20; Product Range Microchip 68T4966
MCU, 8BIT, 8051, 20MHZ, SOIC-20; Product Range:8051 Microcontrollers; CPU Speed:20MHz; Program Memory Size:2KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:SOIC; No. of I/O s:15I/O s; Embedded Interface Type:SPI, UARTRoHS Compliant: Yes

MCU, 8BIT, 8051, 20MHZ, SOIC-20; Product Range:8051 Microcontrollers; CPU Speed:20MHz; Program Memory Size:2KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:SOIC; No. of I/O s:15I/O s; Embedded Interface Type:SPI, UARTRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89LP2052-20SU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89LP2052-20SU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89LP2052-20SU
IC MCU 8BIT 2KB FLASH 20SOIC

IC MCU 8BIT 2KB FLASH 20SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89LP2052-20SU
8-bit Microcontrollers - MCU AT89LP2052-20SU
8-bit Microcontrollers - MCU SINGLE CYCLE 2K FLASH 20MHZ 2.4-5.5V

8-bit Microcontrollers - MCU SINGLE CYCLE 2K FLASH 20MHZ 2.4-5.5V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89LP2052-20SU-ND 039404-AT89LP2052-20SU 685-AT89LP2052-20SU AT89LP2052-20SU AT89LP2052-20SU 68T4966 AT89LP2052-20SU AT89LP2052-20SU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT89LP2052-20SU 8-bit 8BIT 2KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Mcu, 8Bit, 8051, 20Mhz, Soic-20; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.2560 KB 2 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
ROM 2 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - C161KLMHAFXQMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers