8051 89C Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 64-VQFP (10x10)
IC MCU 8BIT 32KB FLASH 64VQFP
IC MCU 8BIT 32KB FLASH 64VQFP
8051 89C Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 64-VQFP (10x10)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89C5122D-ALTUM-ND | AT89C5122D-ALTUM | AT89C5122D-ALTUM | AT89C5122D-ALTUM |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | |
| RAM | 0.7680 KB | 768 KB | 0.7680 KB | |
| ROM | 32 KB | |||
| ROM Type | Flash |