Microchip Technology, Inc. Microcontrollers AT89C51IC2-SLSUM

Description
80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)
Request a Quote Datasheet
Description
80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89C51IC2-SLSUM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51IC2-SLSUM-ND
Microcontrollers AT89C51IC2-SLSUM-ND
80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
 - AT89C51IC2-SLSUM - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 8051 CPU, 60MHz, CMOS, PQCC44

Microcontroller, 8-Bit, FLASH, 8051 CPU, 60MHz, CMOS, PQCC44

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT89C51IC2-SLSUM - 1148787-AT89C51IC2-SLSUM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C51IC2-SLSUM
1148787-AT89C51IC2-SLSUM
Embedded - Embedded - Microcontrollers - AT89C51IC2-SLSUM 1148787-AT89C51IC2-SLSUM
Manufacturer: Atmel Win Source Part Number: 1148787-AT89C51IC2-S LSUM Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1148787-AT89C51IC2-SLSUM
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-AT89C51IC2-SLSUM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-AT89C51IC2-SLSUM
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-AT89C51IC2-SLSUM
IC MCU 8BIT 32KB FLASH 44PLCC Product overview: AT89C51IC2-SLSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51IC2-SLSUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44PLCC Product overview: AT89C51IC2-SLSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51IC2-SLSUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - AT89C51IC2-SLSUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51IC2-SLSUM
Embedded - Microcontrollers AT89C51IC2-SLSUM
IC MCU 8BIT 32KB FLASH 44PLCC

IC MCU 8BIT 32KB FLASH 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51IC2-SLSUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51IC2-SLSUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51IC2-SLSUM
IC MCU 8BIT 32KB FLASH 44PLCC

IC MCU 8BIT 32KB FLASH 44PLCC

Supplier's Site
Microcontrollers - AT89C51IC2-SLSUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51IC2-SLSUM
Microcontrollers AT89C51IC2-SLSUM
80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89C51IC2-SLSUM-ND AT89C51IC2-SLSUM 1148787-AT89C51IC2-SLSUM 685-AT89C51IC2-SLSUM AT89C51IC2-SLSUM AT89C51IC2-SLSUM AT89C51IC2-SLSUM
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT89C51IC2-SLSUM 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz
RAM 1.25 KB 1.25 KB 1.25 KB 1.25 KB
ROM 32 KB
ROM Type Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - CG8078AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details