Microchip Technology, Inc. 8-bit 8BIT 32KB Embedded Microcontroller MCU AT89C51IC2-RLTUL

Description
IC MCU 8BIT 32KB FLASH 44VQFP Product overview: AT89C51IC2-RLTUL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51IC2-RLTUL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 32KB FLASH 44VQFP Product overview: AT89C51IC2-RLTUL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51IC2-RLTUL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-AT89C51IC2-RLTUL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-AT89C51IC2-RLTUL
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-AT89C51IC2-RLTUL
IC MCU 8BIT 32KB FLASH 44VQFP Product overview: AT89C51IC2-RLTUL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51IC2-RLTUL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44VQFP Product overview: AT89C51IC2-RLTUL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51IC2-RLTUL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT89C51IC2-RLTUL - 079034-AT89C51IC2-RLTUL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C51IC2-RLTUL
079034-AT89C51IC2-RLTUL
Embedded - Embedded - Microcontrollers - AT89C51IC2-RLTUL 079034-AT89C51IC2-RLTUL
Manufacturer: Microchip Technology Win Source Part Number: 079034-AT89C51IC2-RL TUL Packaging: Tray Core Processor: 80C51 Number of I/O: 34 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VQFP (10x10) Speed(Frequency): 60MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1.25K x 8 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079034-AT89C51IC2-RLTUL
Packaging: Tray
Core Processor: 80C51
Number of I/O: 34
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-VQFP (10x10)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1.25K x 8
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - AT89C51IC2-RLTUL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51IC2-RLTUL-ND
Microcontrollers AT89C51IC2-RLTUL-ND
80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C51IC2-RLTUL
8-bit Microcontrollers - MCU AT89C51IC2-RLTUL
8-bit Microcontrollers - MCU C51IC2 32K FLASH I2C 32KHz 3V

8-bit Microcontrollers - MCU C51IC2 32K FLASH I2C 32KHz 3V

Buy Now Datasheet
Microcontrollers - AT89C51IC2-RLTUL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51IC2-RLTUL
Microcontrollers AT89C51IC2-RLTUL
80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51IC2-RLTUL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51IC2-RLTUL
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51IC2-RLTUL
IC MCU 8BIT 32KB FLASH 44VQFP

IC MCU 8BIT 32KB FLASH 44VQFP

Supplier's Site
Embedded - Microcontrollers - AT89C51IC2-RLTUL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51IC2-RLTUL
Embedded - Microcontrollers AT89C51IC2-RLTUL
IC MCU 8BIT 32KB FLASH 44VQFP

IC MCU 8BIT 32KB FLASH 44VQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT89C51IC2-RLTUL 079034-AT89C51IC2-RLTUL AT89C51IC2-RLTUL-ND AT89C51IC2-RLTUL AT89C51IC2-RLTUL AT89C51IC2-RLTUL AT89C51IC2-RLTUL
Product Name 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT89C51IC2-RLTUL Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
RAM 1.25 KB 32 KB 1.25 KB 1.25 KB 1.25 KB
Supply Voltage 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 3.6 volts
Serial Interface I2C/SPI/UART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - C161KLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
4 suppliers