Microchip Technology, Inc. AT89C51IC2

Description
High performance flash version of the 80C51 8-bit microcontrollers. It contains a 32-KB flash memory block for program and data. Flash memory can be programmed either in parallel or serial mode using ISP or software. The programming voltage is internally generated from the standard VCC pin. This device retains all features of the 80C52 with 256 bytes of internal RAM, a 10-source 4-level interrupt controller, and three timer/counters.
Datasheet
Description
High performance flash version of the 80C51 8-bit microcontrollers. It contains a 32-KB flash memory block for program and data. Flash memory can be programmed either in parallel or serial mode using ISP or software. The programming voltage is internally generated from the standard VCC pin. This device retains all features of the 80C52 with 256 bytes of internal RAM, a 10-source 4-level interrupt controller, and three timer/counters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT89C51IC2 - Microchip Technology, Inc.
Chandler, AZ, United States
High performance flash version of the 80C51 8-bit microcontrollers. It contains a 32-KB flash memory block for program and data. Flash memory can be programmed either in parallel or serial mode using ISP or software. The programming voltage is internally generated from the standard VCC pin. This device retains all features of the 80C52 with 256 bytes of internal RAM, a 10-source 4-level interrupt controller, and three timer/counters.

High performance flash version of the 80C51 8-bit microcontrollers. It contains a 32-KB flash memory block for program and data.

Flash memory can be programmed either in parallel or serial mode using ISP or software. The programming voltage is internally generated from the standard VCC pin.

This device retains all features of the 80C52 with 256 bytes of internal RAM, a 10-source 4-level interrupt controller, and three timer/counters.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT89C51IC2
RAM 1.00E-3 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C161KLMHABXQ - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers