IC MCU 8BIT 2KB FLASH 14DIP Product overview: AT89LP214-20PU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP214-20PU can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1148827-AT89LP214-20
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
8051 89LP Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 14-PDIP
Microcontroller, 8-Bit, FLASH, 8051 CPU, 20MHz, CMOS, PDIP14
IC MCU 8BIT 2KB FLASH 14DIP
8051 89LP Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 14-PDIP
8051 89LP Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 14-PDIP
8-bit Microcontrollers - MCU SINGLE CYCLE 2K ISP FLASH 2.4-5.5V
IC MCU 8BIT 2KB FLASH 14DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AT89LP214-20PU | 1148827-AT89LP214-20PU | AT89LP214-20PU-ND | AT89LP214-20PU | AT89LP214-20PU | AT89LP214-20PU | AT89LP214-20PU | AT89LP214-20PU |
| Product Name | 8-bit 8BIT 2KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - AT89LP214-20PU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| RAM | 0.1280 KB | 0.1280 KB | 128 KB | 0.1280 KB | ||||
| Supply Voltage | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 volts | |||||
| Package Type | Other; Bulk | CDIP; Other; "14-DIP (0.300"", 7.62mm)" | CDIP; Other; DIP14 | CDIP; Other; 14-DIP (0.300\", 7.62mm) | CDIP; Other; 14-DIP (0.300\", 7.62mm) | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |