80C51 89C Microcontroller IC 8-Bit 60MHz 16KB (16K x 8) FLASH 44-VQFP (10x10)
IC MCU 8BIT 16KB FLASH 44VQFP
80C51 89C Microcontroller IC 8-Bit 60MHz 16KB (16K x 8) FLASH 44-VQFP (10x10)
IC MCU 8BIT 16KB FLASH 44VQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89C51RB2RLRIMTR-ND | AT89C51RB2-RLRIM | AT89C51RB2-RLRIM | AT89C51RB2-RLRIM |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | |
| RAM | 1.25 KB | 1.25 KB | 1.25 KB | |
| ROM | 16 KB | |||
| ROM Type | Flash |