Win Source Part Number: 1024858-AT89LP828-20
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: 89LP
Core Processor: 8051
Speed: 20MHz
Package: Tube
Standard Package: 14
Core Size: 8-Bit
Connectivity: SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 30
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 768 x 8
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 28-DIP (0.300", 7.62mm)
Supplier Device Package: 28-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.4V ~ 5.5V
Alternative Parts (Cross-Reference): AT89LP428-20PU; ATMEGA88P-20PU; ATMEGA88PA-PN; MC9S08SE8VRL; MC9S08FL8CBM; MC908JL8CPE;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: AT89LP82820PU
Base Product Number: AT89LP828
IC MCU 8BIT 8KB FLASH 28DIP Product overview: AT89LP828-20PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP828-20PU can be used for catalog matching and distributor lookup.
8051 89LP Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-PDIP
8051 89LP Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-PDIP
8-bit Microcontrollers - MCU Single Cycle 8051 8K ISP Flash 2.4V-5.5V
IC MCU 8BIT 8KB FLASH 28DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1024858-AT89LP828-20PU | 685-AT89LP828-20PU | AT89LP828-20PU-ND | AT89LP828-20PU | AT89LP828-20PU | AT89LP828-20PU |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 8 KB | 0.7680 KB | 0.7680 KB | 0.7680 KB | ||
| ROM | 1 KB | 8 KB | ||||
| ROM Type | Flash; FLASH | Flash |