Microchip Technology, Inc. AT89C5131A-L

Description
High-performance flash version of the 80C51 single-chip 8-bit microcontroller with full speed USB functions. It features a full-speed USB module compatible with the USB specifications Version 1.1 and 2.0. The module integrates the USB transceivers with a 3.3V voltage regulator. The serial interface engine integrates digital phase locked loop and 48-MHz clock recovery. The module also contains USB event detection logic and FIFO buffers which support the mandatory control endpoint and up to six versatile endpoints with minimum software overhead. This device retains the features of the Microchip 80C52 and adds 1024 bytes of on-chip ERAM, dual- data pointer, 16-bit up/down timer, programmable counter array, up to four programmable LED current sources, programmable hardware watchdog, and power-on reset. Two software-selectable modes of reduced activity further reduce power consumption. In the idle mode the CPU is frozen while the timers, serial ports and interrupt system operate. In the power-down mode, the RAM is saved and the peripheral clock is frozen, but the device has full wake-up capability through USB events or external interrupts.
Datasheet
Description
High-performance flash version of the 80C51 single-chip 8-bit microcontroller with full speed USB functions. It features a full-speed USB module compatible with the USB specifications Version 1.1 and 2.0. The module integrates the USB transceivers with a 3.3V voltage regulator. The serial interface engine integrates digital phase locked loop and 48-MHz clock recovery. The module also contains USB event detection logic and FIFO buffers which support the mandatory control endpoint and up to six versatile endpoints with minimum software overhead. This device retains the features of the Microchip 80C52 and adds 1024 bytes of on-chip ERAM, dual- data pointer, 16-bit up/down timer, programmable counter array, up to four programmable LED current sources, programmable hardware watchdog, and power-on reset. Two software-selectable modes of reduced activity further reduce power consumption. In the idle mode the CPU is frozen while the timers, serial ports and interrupt system operate. In the power-down mode, the RAM is saved and the peripheral clock is frozen, but the device has full wake-up capability through USB events or external interrupts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-performance flash version of the 80C51 single-chip 8-bit microcontroller with full speed USB functions. It features a full-speed USB module compatible with the USB specifications Version 1.1 and 2.0. The module integrates the USB transceivers with a 3.3V voltage regulator. The serial interface engine integrates digital phase locked loop and 48-MHz clock recovery. The module also contains USB event detection logic and FIFO buffers which support the mandatory control endpoint and up to six versatile endpoints with minimum software overhead. This device retains the features of the Microchip 80C52 and adds 1024 bytes of on-chip ERAM, dual- data pointer, 16-bit up/down timer, programmable counter array, up to four programmable LED current sources, programmable hardware watchdog, and power-on reset. Two software-selectable modes of reduced activity further reduce power consumption. In the idle mode the CPU is frozen while the timers, serial ports and interrupt system operate. In the power-down mode, the RAM is saved and the peripheral clock is frozen, but the device has full wake-up capability through USB events or external interrupts.

High-performance flash version of the 80C51 single-chip 8-bit microcontroller with full speed USB functions. It features a full-speed USB module compatible with the USB specifications Version 1.1 and 2.0. The module integrates the USB transceivers with a 3.3V voltage regulator. The serial interface engine integrates digital phase locked loop and 48-MHz clock recovery. The module also contains USB event detection logic and FIFO buffers which support the mandatory control endpoint and up to six versatile endpoints with minimum software overhead.

This device retains the features of the Microchip 80C52 and adds 1024 bytes of on-chip ERAM, dual- data pointer, 16-bit up/down timer, programmable counter array, up to four programmable LED current sources, programmable hardware watchdog, and power-on reset.

Two software-selectable modes of reduced activity further reduce power consumption. In the idle mode the CPU is frozen while the timers, serial ports and interrupt system operate. In the power-down mode, the RAM is saved and the peripheral clock is frozen, but the device has full wake-up capability through USB events or external interrupts.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT89C5131A-L
RAM 1.00E-3 KB
ROM 32 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25FHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Application Specific Microcontrollers - DP83810BVUL - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Serial Interface PCI
View Details