The AT89C1051-12SI is an 8-bit microcontroller from Quarktwin Technology Ltd. that operates within a voltage range of 2.7V to 6V. It features 1K byte of reprogrammable Flash memory with an endurance of 1,000 write/erase cycles, making it suitable for various embedded control applications. The device supports a fully static operation from 0 Hz to 24 MHz and is compatible with MCS-51,Ñ¢ products. This microcontroller includes 64 bytes of SRAM, 15 programmable I/O lines, one 16-bit timer/counter, and three interrupt sources. It also has direct LED drive outputs and an on-chip analog comparator. The AT89C1051-12SI is designed for low power consumption, offering idle and power-down modes to enhance energy efficiency. Its pin configuration allows for easy integration into various projects, and it is available in a 20-pin SOIC package, suitable for industrial applications with an operating temperature range of -40°C to 85°C.
8051 89C Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) FLASH 20-SOIC
IC MCU 8BIT 1KB FLASH 20SOIC
8051 89C Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) FLASH 20-SOIC
IC MCU 8BIT 1KB FLASH 20SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89C1051-12SI-ND | AT89C1051-12SI | AT89C1051-12SI | AT89C1051-12SI |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 12 MHz | 12 MHz | 12 MHz | |
| RAM | 0.0640 KB | 0.0640 KB | 64 KB | |
| ROM | 1 KB | |||
| ROM Type | Flash |