Microchip Technology, Inc. Microcontrollers AT89LP52-20JU

Description
8051 89LP Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)
Request a Quote Datasheet
Description
8051 89LP Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89LP52-20JU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89LP52-20JU-ND
Microcontrollers AT89LP52-20JU-ND
8051 89LP Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)

8051 89LP Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-AT89LP52-20JU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-AT89LP52-20JU
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-AT89LP52-20JU
IC MCU 8BIT 8KB FLASH 44PLCC Product overview: AT89LP52-20JU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP52-20JU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 44PLCC Product overview: AT89LP52-20JU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP52-20JU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT89LP52-20JU - 1019755-AT89LP52-20JU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89LP52-20JU
1019755-AT89LP52-20JU
Embedded - Embedded - Microcontrollers - AT89LP52-20JU 1019755-AT89LP52-20JU
Manufacturer: Microchip Technology Win Source Part Number: 1019755-AT89LP52-20J U Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 36 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019755-AT89LP52-20JU
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 36
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
 - AT89LP52-20JU - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 8051 CPU, 20MHz, CMOS, PQCC44

Microcontroller, 8-Bit, FLASH, 8051 CPU, 20MHz, CMOS, PQCC44

Supplier's Site Datasheet
Microcontrollers - AT89LP52-20JU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89LP52-20JU
Microcontrollers AT89LP52-20JU
IC MCU 8BIT 8KB FLASH 44PLCC

IC MCU 8BIT 8KB FLASH 44PLCC

Supplier's Site Datasheet
Microcontrollers - AT89LP52-20JU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89LP52-20JU
Microcontrollers AT89LP52-20JU
IC MCU 8BIT 8KB FLASH 44PLCC

IC MCU 8BIT 8KB FLASH 44PLCC

Supplier's Site Datasheet
Embedded - Microcontrollers - AT89LP52-20JU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89LP52-20JU
Embedded - Microcontrollers AT89LP52-20JU
IC MCU 8BIT 8KB FLASH 44PLCC

IC MCU 8BIT 8KB FLASH 44PLCC

Supplier's Site Datasheet
Microcontrollers - AT89LP52-20JU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LP52-20JU
Microcontrollers AT89LP52-20JU
8051 89LP Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)

8051 89LP Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89LP52-20JU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89LP52-20JU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89LP52-20JU
IC MCU 8BIT 8KB FLASH 44PLCC

IC MCU 8BIT 8KB FLASH 44PLCC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89LP52-20JU
8-bit Microcontrollers - MCU AT89LP52-20JU
8-bit Microcontrollers - MCU Single-Cycle 8051 8K ISP Flash MCU

8-bit Microcontrollers - MCU Single-Cycle 8051 8K ISP Flash MCU

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89LP52-20JU-ND 685-AT89LP52-20JU 1019755-AT89LP52-20JU AT89LP52-20JU AT89LP52-20JU AT89LP52-20JU AT89LP52-20JU AT89LP52-20JU AT89LP52-20JU
Product Name Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT89LP52-20JU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.2560 KB 0.2560 KB 8 KB 0.2560 KB 0.2560 KB 256 KB
ROM 8 KB 0.2560 KB
ROM Type Flash EEPROM; EEPROM Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details