8051 89C Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 44-TQFP (10x10)
Manufacturer: Atmel
Win Source Part Number: 1148769-AT89C51-24AI
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 4KB FLASH 44TQFP Product overview: AT89C51-24AI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51-24AI can be used for catalog matching and distributor lookup.
IC MCU 8BIT 4KB FLASH 44TQFP
8051 89C Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 44-TQFP (10x10)
IC MCU 8BIT 4KB FLASH 44TQFP
IC MCU 8BIT 4KB FLASH 44TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89C51-24AI-ND | 1148769-AT89C51-24AI | 685-AT89C51-24AI | AT89C51-24AI | AT89C51-24AI | AT89C51-24AI | AT89C51-24AI |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - AT89C51-24AI | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |||
| RAM | 0.1280 KB | 0.1280 KB | 128 KB | 0.1280 KB | 0.1280 KB | ||
| ROM | 4 KB | ||||||
| ROM Type | Flash | Flash; FLASH |