Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT89C4051-12SU AT89C4051-12SU

Description
Manufacturer: Atmel Win Source Part Number: 1148764-AT89C4051-12 SU Family Name: AT89C4051 Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): AT89C4051-12SI; AT89C4051-12PU; ; AT89C4051-12SC; AT89C4051-12SX; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 1148764-AT89C4051-12 SU Family Name: AT89C4051 Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): AT89C4051-12SI; AT89C4051-12PU; ; AT89C4051-12SC; AT89C4051-12SX; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT89C4051-12SU - 1148764-AT89C4051-12SU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C4051-12SU
1148764-AT89C4051-12SU
Embedded - Embedded - Microcontrollers - AT89C4051-12SU 1148764-AT89C4051-12SU
Manufacturer: Atmel Win Source Part Number: 1148764-AT89C4051-12 SU Family Name: AT89C4051 Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): AT89C4051-12SI; AT89C4051-12PU; ; AT89C4051-12SC; AT89C4051-12SX; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1148764-AT89C4051-12SU
Family Name: AT89C4051
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): AT89C4051-12SI; AT89C4051-12PU; ; AT89C4051-12SC; AT89C4051-12SX;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-AT89C4051-12SU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-AT89C4051-12SU
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-AT89C4051-12SU
IC MCU 8BIT 4KB FLASH 20SOIC Product overview: AT89C4051-12SU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C4051-12SU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 20SOIC Product overview: AT89C4051-12SU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C4051-12SU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89C4051-12SU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C4051-12SU-ND
Microcontrollers AT89C4051-12SU-ND
8051 89C Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) FLASH 20-SOIC

8051 89C Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) FLASH 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C4051-12SU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C4051-12SU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C4051-12SU
IC MCU 8BIT 4KB FLASH 20SOIC

IC MCU 8BIT 4KB FLASH 20SOIC

Supplier's Site
Embedded - Microcontrollers - AT89C4051-12SU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C4051-12SU
Embedded - Microcontrollers AT89C4051-12SU
IC MCU 8BIT 4KB FLASH 20SOIC

IC MCU 8BIT 4KB FLASH 20SOIC

Supplier's Site Datasheet
Microcontrollers - AT89C4051-12SU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C4051-12SU
Microcontrollers AT89C4051-12SU
8051 89C Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) FLASH 20-SOIC

8051 89C Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) FLASH 20-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C4051-12SU
8-bit Microcontrollers - MCU AT89C4051-12SU
8-bit Microcontrollers - MCU 8051 4K FLASH 2.7 TO 5.5V 12MHZ 4V-5.5V

8-bit Microcontrollers - MCU 8051 4K FLASH 2.7 TO 5.5V 12MHZ 4V-5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1148764-AT89C4051-12SU 685-AT89C4051-12SU AT89C4051-12SU-ND AT89C4051-12SU AT89C4051-12SU AT89C4051-12SU AT89C4051-12SU
Product Name Embedded - Embedded - Microcontrollers - AT89C4051-12SU 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz
RAM 0.1280 KB 0.1280 KB 128 KB 0.1280 KB
Supply Voltage 2.7 to 6 volts 2.7 to 6 volts 6 volts
Serial Interface UART UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CRL33MHAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details