Microchip Technology, Inc. 8-bit 8BIT 64KB Embedded Microcontroller MCU AT89C51CC03CA-S3SUM

Description
IC MCU 8BIT 64KB FLASH 52PLCC Product overview: AT89C51CC03CA-S3SUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51CC03CA-S3 SUM can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 64KB FLASH 52PLCC Product overview: AT89C51CC03CA-S3SUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51CC03CA-S3 SUM can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT89C51CC03CA-S3SUM is an 8-bit microcontroller designed for CAN network applications, featuring an 80C51 core architecture. It includes 64KB of on-chip Flash memory, 2KB of boot Flash, 2KB of EEPROM, and 2048 bytes of ERAM. The device operates at a voltage range of 3V to 5.5V and supports high-speed operation with a maximum clock frequency of 40 MHz in standard mode and 20 MHz in X2 mode. It is equipped with a full CAN controller compliant with CAN Rev 2.0A and 2.0B, allowing for efficient communication management with 15 independent message objects and programmable filters. The microcontroller also features a 10-bit ADC with 8 multiplexed inputs, multiple timers, and a variety of power-saving modes. It is available in a PLCC52 package and is rated for industrial temperature ranges from -40°C to +85°C. This product is suitable for applications requiring robust CAN communication and high processing capabilities.

Datasheet Summary
Powered by GS/AI

The AT89C51CC03CA-S3SUM is an 8-bit microcontroller designed for CAN network applications, featuring an 80C51 core architecture. It includes 64KB of on-chip Flash memory, 2KB of boot Flash, 2KB of EEPROM, and 2048 bytes of ERAM. The device operates at a voltage range of 3V to 5.5V and supports high-speed operation with a maximum clock frequency of 40 MHz in standard mode and 20 MHz in X2 mode. It is equipped with a full CAN controller compliant with CAN Rev 2.0A and 2.0B, allowing for efficient communication management with 15 independent message objects and programmable filters. The microcontroller also features a 10-bit ADC with 8 multiplexed inputs, multiple timers, and a variety of power-saving modes. It is available in a PLCC52 package and is rated for industrial temperature ranges from -40°C to +85°C. This product is suitable for applications requiring robust CAN communication and high processing capabilities.

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-AT89C51CC03CA-S3SUM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT89C51CC03CA-S3SUM
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT89C51CC03CA-S3SUM
IC MCU 8BIT 64KB FLASH 52PLCC Product overview: AT89C51CC03CA-S3SUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51CC03CA-S3 SUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 52PLCC Product overview: AT89C51CC03CA-S3SUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51CC03CA-S3SUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89C51CC03CA-S3SUM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51CC03CA-S3SUM-ND
Microcontrollers AT89C51CC03CA-S3SUM-ND
80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 52-PLCC (19.15x19.15)

80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 52-PLCC (19.15x19.15)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1353297-AT89C51CC03CA-S3SUM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1353297-AT89C51CC03CA-S3SUM
Integrated Circuits (ICs) - Embedded - Microcontrollers 1353297-AT89C51CC03CA-S3SUM
Win Source Part Number: 1353297-AT89C51CC03C A-S3SUM Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: AT89C CAN Package: Tube Product Status: Active Package / Case: 52-LCC (J-Lead) Supplier Device Package: 52-PLCC (19.15x19.15) Base Product Number: AT89C51 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 40MHz Number of I/O: 36 Core Processor: 80C51 Core Size: 8-Bit Connectivity: CANbus, SPI, UART/USART Peripherals: POR, PWM, WDT Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 2.25K x 8 Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V Data Converters: A/D 8x10b Oscillator Type: External

Win Source Part Number: 1353297-AT89C51CC03CA-S3SUM
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: AT89C CAN
Package: Tube
Product Status: Active
Package / Case: 52-LCC (J-Lead)
Supplier Device Package: 52-PLCC (19.15x19.15)
Base Product Number: AT89C51
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 40MHz
Number of I/O: 36
Core Processor: 80C51
Core Size: 8-Bit
Connectivity: CANbus, SPI, UART/USART
Peripherals: POR, PWM, WDT
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 2.25K x 8
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
Data Converters: A/D 8x10b
Oscillator Type: External

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51CC03CA-S3SUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51CC03CA-S3SUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51CC03CA-S3SUM
IC MCU 8BIT 64KB FLASH 52PLCC

IC MCU 8BIT 64KB FLASH 52PLCC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C51CC03CA-S3SUM
8-bit Microcontrollers - MCU AT89C51CC03CA-S3SUM
8-bit Microcontrollers - MCU CAN C51 64K FLASH CAN BOOT

8-bit Microcontrollers - MCU CAN C51 64K FLASH CAN BOOT

Buy Now Datasheet
Embedded - Microcontrollers - AT89C51CC03CA-S3SUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51CC03CA-S3SUM
Embedded - Microcontrollers AT89C51CC03CA-S3SUM
IC MCU 8BIT 64KB FLASH 52PLCC

IC MCU 8BIT 64KB FLASH 52PLCC

Supplier's Site Datasheet
Ic, 8Bit Mcu, C51/c251, 40Mhz, 52-Plcc; Product Range Microchip - 68T4889 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 8Bit Mcu, C51/c251, 40Mhz, 52-Plcc; Product Range Microchip
68T4889
Ic, 8Bit Mcu, C51/c251, 40Mhz, 52-Plcc; Product Range Microchip 68T4889
IC, 8BIT MCU, C51/C251, 40MHZ, 52-PLCC; Product Range:8051 Microcontrollers; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:2.25KB; No. of Pins:52Pins; MCU Case Style:PLCC; No. of I/O s:37I/O s; Supply Voltage Min:3V RoHS Compliant: Yes

IC, 8BIT MCU, C51/C251, 40MHZ, 52-PLCC; Product Range:8051 Microcontrollers; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:2.25KB; No. of Pins:52Pins; MCU Case Style:PLCC; No. of I/O s:37I/O s; Supply Voltage Min:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - AT89C51CC03CA-S3SUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51CC03CA-S3SUM
Microcontrollers AT89C51CC03CA-S3SUM
80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 52-PLCC (19.15x19.15)

80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 52-PLCC (19.15x19.15)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT89C51CC03CA-S3SUM AT89C51CC03CA-S3SUM-ND 1353297-AT89C51CC03CA-S3SUM AT89C51CC03CA-S3SUM AT89C51CC03CA-S3SUM AT89C51CC03CA-S3SUM 68T4889 AT89C51CC03CA-S3SUM
Product Name 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Ic, 8Bit Mcu, C51/c251, 40Mhz, 52-Plcc; Product Range Microchip Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 60 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 2.25 KB 2.25 KB 64 KB 2.25 KB 2.25 KB 2.25 KB
ROM 2 KB 64 KB 2 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
20MHz Embedded Microcontroller MCU - 685-B505CA4EMCAXP - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MQFP-44(10x10)
View Details
3 suppliers
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details