Microchip Technology, Inc. AT89LP213

Description
Low-power, high-performance CMOS 8-bit microcontroller with 2KB of ISP flash memory. The device uses Microchip high-density nonvolatile memory technology and is compatible with the industry-standard MCS??-51 instruction set. An enhanced CPU core can fetch a single byte from memory every clock cycle and is capable of 20 MIPS throughput. The new CPU core runs at a much lower speed, greatly reducing power consumption.
Datasheet
Description
Low-power, high-performance CMOS 8-bit microcontroller with 2KB of ISP flash memory. The device uses Microchip high-density nonvolatile memory technology and is compatible with the industry-standard MCS??-51 instruction set. An enhanced CPU core can fetch a single byte from memory every clock cycle and is capable of 20 MIPS throughput. The new CPU core runs at a much lower speed, greatly reducing power consumption.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT89LP213 - Microchip Technology, Inc.
Chandler, AZ, United States
Low-power, high-performance CMOS 8-bit microcontroller with 2KB of ISP flash memory. The device uses Microchip high-density nonvolatile memory technology and is compatible with the industry-standard MCS??-51 instruction set. An enhanced CPU core can fetch a single byte from memory every clock cycle and is capable of 20 MIPS throughput. The new CPU core runs at a much lower speed, greatly reducing power consumption.

Low-power, high-performance CMOS 8-bit microcontroller with 2KB of ISP flash memory. The device uses Microchip high-density nonvolatile memory technology and is compatible with the industry-standard MCS??-51 instruction set.

An enhanced CPU core can fetch a single byte from memory every clock cycle and is capable of 20 MIPS throughput. The new CPU core runs at a much lower speed, greatly reducing power consumption.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT89LP213
ROM 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - 9519A/BXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers