Microchip Technology, Inc. Microcontrollers AT87F51RC-24JC

Description
8051 87F Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) OTP Quick FLASH 44-PLCC (16.6x16.6)
Request a Quote Datasheet
Description
8051 87F Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) OTP Quick FLASH 44-PLCC (16.6x16.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT87F51RC-24JC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT87F51RC-24JC-ND
Microcontrollers AT87F51RC-24JC-ND
8051 87F Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) OTP Quick FLASH 44-PLCC (16.6x16.6)

8051 87F Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) OTP Quick FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT87F51RC-24JC - 862179-AT87F51RC-24JC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT87F51RC-24JC
862179-AT87F51RC-24JC
Embedded - Embedded - Microcontrollers - AT87F51RC-24JC 862179-AT87F51RC-24JC
Manufacturer: Microchip Technology Win Source Part Number: 862179-AT87F51RC-24J C Series: 87F Operating Temperature Range: 0°C ~ 70°C Features: 8051 series Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) OTP Quick FLASH 44-PLCC (16.6x16.6) Core Processor: 8051 Speed: 24MHz Package: 44-LCC (J-Lead) Package: Tube Mounting: Surface Mount Core Size: 8-Bit Connectivity: UART/USART Peripherals: WDT Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: OTP Quick FLASH Oscillator Type: Internal Supply Voltage: 4V ~ 6V Part Status: Obsolete Family Name: AT87F51RC Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.6x16.6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 135 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862179-AT87F51RC-24JC
Series: 87F
Operating Temperature Range: 0°C ~ 70°C
Features: 8051 series Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) OTP Quick FLASH 44-PLCC (16.6x16.6)
Core Processor: 8051
Speed: 24MHz
Package: 44-LCC (J-Lead)
Package: Tube
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: WDT
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: OTP Quick FLASH
Oscillator Type: Internal
Supply Voltage: 4V ~ 6V
Part Status: Obsolete
Family Name: AT87F51RC
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.6x16.6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 135
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-AT87F51RC-24JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-AT87F51RC-24JC
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-AT87F51RC-24JC
IC MCU 8BIT 32KB FLASH 44PLCC Product overview: AT87F51RC-24JC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT87F51RC-24JC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44PLCC Product overview: AT87F51RC-24JC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT87F51RC-24JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT87F51RC-24JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT87F51RC-24JC
Microcontrollers AT87F51RC-24JC
8051 87F Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) OTP Quick FLASH 44-PLCC (16.6x16.6)

8051 87F Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) OTP Quick FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT87F51RC-24JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT87F51RC-24JC
Integrated Circuits (ICs) - Embedded - Microcontrollers AT87F51RC-24JC
IC MCU 8BIT 32KB FLASH 44PLCC

IC MCU 8BIT 32KB FLASH 44PLCC

Supplier's Site
Embedded - Microcontrollers - AT87F51RC-24JC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT87F51RC-24JC
Embedded - Microcontrollers AT87F51RC-24JC
IC MCU 8BIT 32KB FLASH 44PLCC

IC MCU 8BIT 32KB FLASH 44PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT87F51RC-24JC-ND 862179-AT87F51RC-24JC 685-AT87F51RC-24JC AT87F51RC-24JC AT87F51RC-24JC AT87F51RC-24JC
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT87F51RC-24JC 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz
RAM 0.5120 KB 32 KB 0.5120 KB 0.5120 KB 512 KB
ROM 32 KB
ROM Type Flash; OTP Flash; OTP; OTP Quick FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - CG7690AA - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Package Type SOP; Other; TSOP II-44
View Details
3 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details