Microchip Technology, Inc. Microcontrollers AT89C2051-12SI

Description
8051 89C Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) FLASH 20-SOIC
Request a Quote Datasheet
Description
8051 89C Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) FLASH 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89C2051-12SI-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C2051-12SI-ND
Microcontrollers AT89C2051-12SI-ND
8051 89C Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) FLASH 20-SOIC

8051 89C Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) FLASH 20-SOIC

Buy Now Datasheet
8-bit 8BIT 2KB Embedded Microcontroller MCU - 685-AT89C2051-12SI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 2KB Embedded Microcontroller MCU
685-AT89C2051-12SI
8-bit 8BIT 2KB Embedded Microcontroller MCU 685-AT89C2051-12SI
IC MCU 8BIT 2KB FLASH 20SOIC Product overview: AT89C2051-12SI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C2051-12SI can be used for catalog matching and distributor lookup.

IC MCU 8BIT 2KB FLASH 20SOIC Product overview: AT89C2051-12SI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C2051-12SI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT89C2051-12SI - 221363-AT89C2051-12SI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C2051-12SI
221363-AT89C2051-12SI
Embedded - Embedded - Microcontrollers - AT89C2051-12SI 221363-AT89C2051-12SI
Manufacturer: Microchip Technology Win Source Part Number: 221363-AT89C2051-12S I Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 15 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Speed(Frequency): 12MHz Supply Voltage - Operating: 4 V to 6 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 221363-AT89C2051-12SI
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 15
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Speed(Frequency): 12MHz
Supply Voltage - Operating: 4 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Microcontrollers - AT89C2051-12SI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C2051-12SI
Embedded - Microcontrollers AT89C2051-12SI
IC MCU 8BIT 2KB FLASH 20SOIC

IC MCU 8BIT 2KB FLASH 20SOIC

Supplier's Site Datasheet
Microcontrollers - AT89C2051-12SI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C2051-12SI
Microcontrollers AT89C2051-12SI
8051 89C Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) FLASH 20-SOIC

8051 89C Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) FLASH 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C2051-12SI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C2051-12SI
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C2051-12SI
IC MCU 8BIT 2KB FLASH 20SOIC

IC MCU 8BIT 2KB FLASH 20SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89C2051-12SI-ND 685-AT89C2051-12SI 221363-AT89C2051-12SI AT89C2051-12SI AT89C2051-12SI AT89C2051-12SI
Product Name Microcontrollers 8-bit 8BIT 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT89C2051-12SI Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz
RAM 0.1280 KB 0.1280 KB 2 KB 0.1280 KB 128 KB
ROM 2 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details