8051 89LP Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 40-PDIP
Microcontroller, 8-Bit, FLASH, 8051 CPU, 20MHz, CMOS, PDIP40
8051 89LP Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 40-PDIP
IC MCU 8BIT 4KB FLASH 40DIP
IC MCU 8BIT 4KB FLASH 40DIP
8-bit Microcontrollers - MCU Single Cycle 8051 4K ISP FL
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89LP51-20PU-ND | AT89LP51-20PU | AT89LP51-20PU | AT89LP51-20PU | AT89LP51-20PU | AT89LP51-20PU |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | |||
| ROM | 4 KB | |||||
| ROM Type | Flash | Flash | Flash; FLASH |