Microchip Technology, Inc. 8-bit 8BIT 4KB Embedded Microcontroller MCU AT89LP4052-20XU

Description
IC MCU 8BIT 4KB FLASH 20TSSOP Product overview: AT89LP4052-20XU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP4052-20XU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 4KB FLASH 20TSSOP Product overview: AT89LP4052-20XU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP4052-20XU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-AT89LP4052-20XU
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-AT89LP4052-20XU
IC MCU 8BIT 4KB FLASH 20TSSOP Product overview: AT89LP4052-20XU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP4052-20XU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 20TSSOP Product overview: AT89LP4052-20XU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP4052-20XU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT89LP4052-20XU - 039405-AT89LP4052-20XU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89LP4052-20XU
039405-AT89LP4052-20XU
Embedded - Embedded - Microcontrollers - AT89LP4052-20XU 039405-AT89LP4052-20XU
Manufacturer: Microchip Technology Win Source Part Number: 039405-AT89LP4052-20 XU Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 15 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): N79E844AWG; STM8L101F3P3TR; AT89LP2052-20XU; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039405-AT89LP4052-20XU
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 15
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): N79E844AWG; STM8L101F3P3TR; AT89LP2052-20XU;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - AT89LP4052-20XU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89LP4052-20XU-ND
Microcontrollers AT89LP4052-20XU-ND
8051 89LP Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-TSSOP

8051 89LP Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 1611-AT89LP4052-20XU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
1611-AT89LP4052-20XU-ND
Microcontrollers 1611-AT89LP4052-20XU-ND
8051 89LP Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-TSSOP

8051 89LP Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89LP4052-20XU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89LP4052-20XU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89LP4052-20XU
IC MCU 8BIT 4KB FLASH 20TSSOP

IC MCU 8BIT 4KB FLASH 20TSSOP

Supplier's Site
Embedded - Microcontrollers - AT89LP4052-20XU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89LP4052-20XU
Embedded - Microcontrollers AT89LP4052-20XU
IC MCU 8BIT 4KB FLASH 20TSSOP

IC MCU 8BIT 4KB FLASH 20TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89LP4052-20XU
8-bit Microcontrollers - MCU AT89LP4052-20XU
8-bit Microcontrollers - MCU SINGLE CYC 4K FLASH -20MHZ 2.4-5.5V

8-bit Microcontrollers - MCU SINGLE CYC 4K FLASH -20MHZ 2.4-5.5V

Buy Now Datasheet
Microcontrollers - AT89LP4052-20XU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LP4052-20XU
Microcontrollers AT89LP4052-20XU
8051 89LP Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-TSSOP

8051 89LP Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - AT89LP4052-20XU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LP4052-20XU
Microcontrollers AT89LP4052-20XU
8051 89LP Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-TSSOP

8051 89LP Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT89LP4052-20XU 039405-AT89LP4052-20XU AT89LP4052-20XU-ND AT89LP4052-20XU AT89LP4052-20XU AT89LP4052-20XU AT89LP4052-20XU
Product Name 8-bit 8BIT 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT89LP4052-20XU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.2560 KB 4 KB 0.2560 KB 256 KB 0.2560 KB
Supply Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts 5.5 to 2.4 volts
Serial Interface SPI/UART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7706AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details