Microchip Technology, Inc. Microcontrollers AT89C51ED2-3CSIM

Description
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 40-PDIL
Request a Quote Datasheet
Description
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 40-PDIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89C51ED2-3CSIM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51ED2-3CSIM-ND
Microcontrollers AT89C51ED2-3CSIM-ND
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 40-PDIL

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 40-PDIL

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT89C51ED2-3CSIM - 199436-AT89C51ED2-3CSIM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C51ED2-3CSIM
199436-AT89C51ED2-3CSIM
Embedded - Embedded - Microcontrollers - AT89C51ED2-3CSIM 199436-AT89C51ED2-3CSIM
Manufacturer: Microchip Technology Win Source Part Number: 199436-AT89C51ED2-3C SIM Packaging: Tube/Rail Core Processor: 80C51 Number of I/O: 34 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-PDIL Speed(Frequency): 60MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 199436-AT89C51ED2-3CSIM
Packaging: Tube/Rail
Core Processor: 80C51
Number of I/O: 34
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-PDIL
Speed(Frequency): 60MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT89C51ED2-3CSIM
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT89C51ED2-3CSIM
IC MCU 8BIT 64KB FLASH 40PDIL Product overview: AT89C51ED2-3CSIM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51ED2-3CSIM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 40PDIL Product overview: AT89C51ED2-3CSIM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51ED2-3CSIM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - AT89C51ED2-3CSIM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51ED2-3CSIM
Embedded - Microcontrollers AT89C51ED2-3CSIM
IC MCU 8BIT 64KB FLASH 40PDIL

IC MCU 8BIT 64KB FLASH 40PDIL

Supplier's Site Datasheet
Microcontrollers - AT89C51ED2-3CSIM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51ED2-3CSIM
Microcontrollers AT89C51ED2-3CSIM
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 40-PDIL

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 40-PDIL

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51ED2-3CSIM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51ED2-3CSIM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51ED2-3CSIM
IC MCU 8BIT 64KB FLASH 40PDIL

IC MCU 8BIT 64KB FLASH 40PDIL

Supplier's Site
Microcontrollers - AT89C51ED2-3CSIM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C51ED2-3CSIM
Microcontrollers AT89C51ED2-3CSIM
IC MCU 8BIT 64KB FLASH 40PDIL

IC MCU 8BIT 64KB FLASH 40PDIL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89C51ED2-3CSIM-ND 199436-AT89C51ED2-3CSIM 685-AT89C51ED2-3CSIM AT89C51ED2-3CSIM AT89C51ED2-3CSIM AT89C51ED2-3CSIM AT89C51ED2-3CSIM
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT89C51ED2-3CSIM 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
RAM 2 KB 64 KB 2 KB 2 KB 2 KB 2 KB
ROM 64 KB 2 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C515C8EMCAFXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers