80C51 89C Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 81-BGA (9x9)
IC MCU 8BIT 64KB FLASH 81CABGA
IC MCU 8BIT 64KB FLASH 81CABGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89C51SND1C-7HTUL | AT89C51SND1C-7HTUL | AT89C51SND1C-7HTUL |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Removed; Obsolete | Removed | |
| Clock Speed | 40 MHz | 40 MHz | |
| RAM | 2.25 KB | 2.25 KB |