Microchip Technology, Inc. Microcontrollers AT89C51IC2-RLRUL

Description
Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PQFP44
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PQFP44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT89C51IC2-RLRUL - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PQFP44

Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PQFP44

Supplier's Site Datasheet
Microcontrollers - AT89C51IC2-RLRULCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51IC2-RLRULCT-ND
Microcontrollers AT89C51IC2-RLRULCT-ND
80C51 89C Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT89C51IC2-RLRULTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51IC2-RLRULTR-ND
Microcontrollers AT89C51IC2-RLRULTR-ND
80C51 89C Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)

Buy Now Datasheet
Microcontrollers - 1611-AT89C51IC2-RLRULCT-ND - DigiKey
Thief River Falls, MN, United States
80C51 89C Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51IC2-RLRUL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51IC2-RLRUL
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51IC2-RLRUL
IC MCU 8BIT 32KB FLASH 44VQFP

IC MCU 8BIT 32KB FLASH 44VQFP

Supplier's Site
Microcontrollers - AT89C51IC2-RLRUL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51IC2-RLRUL
Microcontrollers AT89C51IC2-RLRUL
80C51 89C Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT89C51IC2-RLRUL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51IC2-RLRUL
Microcontrollers AT89C51IC2-RLRUL
80C51 89C Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - AT89C51IC2-RLRUL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51IC2-RLRUL
Embedded - Microcontrollers AT89C51IC2-RLRUL
IC MCU 8BIT 32KB FLASH 44VQFP

IC MCU 8BIT 32KB FLASH 44VQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C51IC2-RLRUL
8-bit Microcontrollers - MCU AT89C51IC2-RLRUL
8-bit Microcontrollers - MCU C51IC2 32K FLASH I2C 32KHz 3V

8-bit Microcontrollers - MCU C51IC2 32K FLASH I2C 32KHz 3V

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89C51IC2-RLRUL AT89C51IC2-RLRULCT-ND AT89C51IC2-RLRUL AT89C51IC2-RLRUL AT89C51IC2-RLRUL AT89C51IC2-RLRUL AT89C51IC2-RLRUL
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete Active Active Removed; Obsolete
ROM Type Flash Flash Flash; FLASH
Package Type QFP; Other; LQFP44 LFQP; Other; 44-LQFP Other; 44-LQFP QFP; Other; 44-LQFP QFP; Other; 44-LQFP
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MCS9VJE9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C164CL8RMCAKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers