Microchip Technology, Inc. Microcontrollers AT89C5131-TISIL

Description
80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 28-SOIC
Request a Quote
Description
80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 28-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT89C5131-TISIL is an 8-bit microcontroller featuring an 80C52X2 core capable of operating at a maximum frequency of 48 MHz in X1 mode and 24 MHz in X2 mode. It includes 32 KB of on-chip Flash memory, 256 bytes of scratchpad RAM, and 1024 bytes of expanded RAM (ERAM). The device supports full-duplex enhanced UART communication and is equipped with three 16-bit timer/counters, a programmable counter array (PCA), and a hardware watchdog timer. This microcontroller integrates a USB 1.1 and 2.0 compliant module with multiple endpoints for versatile data transfer, including control, bulk, interrupt, and isochronous transfers. It features a low power voltage range of 3.0V to 3.6V, with a maximum operating current of 30 mA at 40 MHz and a power-down current of 100 µA. The AT89C5131-TISIL is suitable for applications requiring industrial temperature range operation and is available in a 28-lead SOIC package.

Datasheet Summary
Powered by GS/AI

The AT89C5131-TISIL is an 8-bit microcontroller featuring an 80C52X2 core capable of operating at a maximum frequency of 48 MHz in X1 mode and 24 MHz in X2 mode. It includes 32 KB of on-chip Flash memory, 256 bytes of scratchpad RAM, and 1024 bytes of expanded RAM (ERAM). The device supports full-duplex enhanced UART communication and is equipped with three 16-bit timer/counters, a programmable counter array (PCA), and a hardware watchdog timer. This microcontroller integrates a USB 1.1 and 2.0 compliant module with multiple endpoints for versatile data transfer, including control, bulk, interrupt, and isochronous transfers. It features a low power voltage range of 3.0V to 3.6V, with a maximum operating current of 30 mA at 40 MHz and a power-down current of 100 µA. The AT89C5131-TISIL is suitable for applications requiring industrial temperature range operation and is available in a 28-lead SOIC package.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89C5131-TISIL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C5131-TISIL-ND
Microcontrollers AT89C5131-TISIL-ND
80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 28-SOIC

80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - AT89C5131-TISIL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C5131-TISIL
Microcontrollers AT89C5131-TISIL
80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 28-SOIC

80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C5131-TISIL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C5131-TISIL
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C5131-TISIL
IC MCU 8BIT 32KB FLASH 28SOIC

IC MCU 8BIT 32KB FLASH 28SOIC

Supplier's Site
Embedded - Microcontrollers - AT89C5131-TISIL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C5131-TISIL
Embedded - Microcontrollers AT89C5131-TISIL
IC MCU 8BIT 32KB FLASH 28SOIC

IC MCU 8BIT 32KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89C5131-TISIL-ND AT89C5131-TISIL AT89C5131-TISIL AT89C5131-TISIL
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz
RAM 1.25 KB 1.25 KB 1.25 KB
ROM 32 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details