Microchip Technology, Inc. 8-bit 8BIT 64KB Embedded Microcontroller MCU AT89C51CC03CA-SLRUM

Description
IC MCU 8BIT 64KB FLASH 44PLCC Product overview: AT89C51CC03CA-SLRUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51CC03CA-SL RUM can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 64KB FLASH 44PLCC Product overview: AT89C51CC03CA-SLRUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51CC03CA-SL RUM can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT89C51CC03CA-SLRUM is an 8-bit microcontroller designed for CAN network applications, featuring an 80C51 core architecture. It includes 64KB of on-chip Flash memory, 2KB of boot Flash, 2KB of EEPROM, and 2048 bytes of ERAM. The device operates at a voltage range of 3V to 5.5V and supports high-speed operation with clock rates up to 40 MHz in standard mode and 20 MHz in X2 mode. It is equipped with a full CAN controller compliant with CAN specifications 2.0A and 2.0B, allowing for efficient communication management with 15 independent message objects. The microcontroller also features a 10-bit ADC with 8 multiplexed inputs, multiple timers, and a variety of power-saving modes. It is available in multiple package options including VQFP44 and PLCC44, and operates within an industrial temperature range of -40°C to +85°C, as well as an automotive range of -40°C to +125°C. This microcontroller is suitable for applications requiring robust communication capabilities and efficient processing power.

Datasheet Summary
Powered by GS/AI

The AT89C51CC03CA-SLRUM is an 8-bit microcontroller designed for CAN network applications, featuring an 80C51 core architecture. It includes 64KB of on-chip Flash memory, 2KB of boot Flash, 2KB of EEPROM, and 2048 bytes of ERAM. The device operates at a voltage range of 3V to 5.5V and supports high-speed operation with clock rates up to 40 MHz in standard mode and 20 MHz in X2 mode. It is equipped with a full CAN controller compliant with CAN specifications 2.0A and 2.0B, allowing for efficient communication management with 15 independent message objects. The microcontroller also features a 10-bit ADC with 8 multiplexed inputs, multiple timers, and a variety of power-saving modes. It is available in multiple package options including VQFP44 and PLCC44, and operates within an industrial temperature range of -40°C to +85°C, as well as an automotive range of -40°C to +125°C. This microcontroller is suitable for applications requiring robust communication capabilities and efficient processing power.

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-AT89C51CC03CA-SLRUM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT89C51CC03CA-SLRUM
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT89C51CC03CA-SLRUM
IC MCU 8BIT 64KB FLASH 44PLCC Product overview: AT89C51CC03CA-SLRUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51CC03CA-SL RUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44PLCC Product overview: AT89C51CC03CA-SLRUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51CC03CA-SLRUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89C51CC03CA-SLRUMCT-ND - DigiKey
Thief River Falls, MN, United States
80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Microcontrollers - AT89C51CC03CA-SLRUMDKR-ND - DigiKey
Thief River Falls, MN, United States
80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Microcontrollers - AT89C51CC03CA-SLRUMTR-ND - DigiKey
Thief River Falls, MN, United States
80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C51CC03CA-SLRUM
8-bit Microcontrollers - MCU AT89C51CC03CA-SLRUM
8-bit Microcontrollers - MCU CAN 64K FLASH CAN BOOT

8-bit Microcontrollers - MCU CAN 64K FLASH CAN BOOT

Buy Now Datasheet
Microcontrollers - AT89C51CC03CA-SLRUM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C51CC03CA-SLRUM
Microcontrollers AT89C51CC03CA-SLRUM
IC MCU 8BIT 64KB FLASH 44PLCC

IC MCU 8BIT 64KB FLASH 44PLCC

Supplier's Site Datasheet
Embedded - Microcontrollers - AT89C51CC03CA-SLRUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51CC03CA-SLRUM
Embedded - Microcontrollers AT89C51CC03CA-SLRUM
IC MCU 8BIT 64KB FLASH 44PLCC

IC MCU 8BIT 64KB FLASH 44PLCC

Supplier's Site Datasheet
Mcu, 8Bit, 80C51, 40Mhz, Plcc-44; Product Range Microchip - 57AC0565 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 80C51, 40Mhz, Plcc-44; Product Range Microchip
57AC0565
Mcu, 8Bit, 80C51, 40Mhz, Plcc-44; Product Range Microchip 57AC0565
MCU, 8BIT, 80C51, 40MHZ, PLCC-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:2.25KB; No. of Pins:44Pins; MCU Case Style:PLCC; No. of I/O s:36I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, 80C51, 40MHZ, PLCC-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:2.25KB; No. of Pins:44Pins; MCU Case Style:PLCC; No. of I/O s:36I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51CC03CA-SLRUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51CC03CA-SLRUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51CC03CA-SLRUM
IC MCU 8BIT 64KB FLASH 44PLCC

IC MCU 8BIT 64KB FLASH 44PLCC

Supplier's Site
Microcontrollers - AT89C51CC03CA-SLRUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51CC03CA-SLRUM
Microcontrollers AT89C51CC03CA-SLRUM
80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT89C51CC03CA-SLRUM AT89C51CC03CA-SLRUMCT-ND AT89C51CC03CA-SLRUM AT89C51CC03CA-SLRUM AT89C51CC03CA-SLRUM 57AC0565 AT89C51CC03CA-SLRUM AT89C51CC03CA-SLRUM
Product Name 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Mcu, 8Bit, 80C51, 40Mhz, Plcc-44; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 2.25 KB 2.25 KB 2.25 KB 2.25 KB 2.25 KB 2.25 KB
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 volts
Serial Interface CAN/SPI/UART CAN; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CBE9HVA9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LDCC44
View Details
3 suppliers
 - 8611200948 - Rochester Electronics
Infineon Technologies AG
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details