Microchip Technology, Inc. AT89LP6440

Description
Single-cycle microcontroller with 64KB ISP flash. It includes 8192 bytes flash data memory, 4352 bytes RAM, PWM, UART, TWI, SPI, up to 38 I/Os, 10-bit A/D, an internal RC oscillator, and on-chip debug. Key Features: 100% compatible with 80C51 instruction set, with on average 9 times more throughput than standard 12-clock 8051s, up to 1 MIPs per MHz. Hardware acceleration of DSP routines like FIR/IIR filters using the 16x16+40 Multiply-Accumulate Unit and circular buffer addressing. Enhanced PWM modes for advanced waveform generation.
Datasheet
Description
Single-cycle microcontroller with 64KB ISP flash. It includes 8192 bytes flash data memory, 4352 bytes RAM, PWM, UART, TWI, SPI, up to 38 I/Os, 10-bit A/D, an internal RC oscillator, and on-chip debug. Key Features: 100% compatible with 80C51 instruction set, with on average 9 times more throughput than standard 12-clock 8051s, up to 1 MIPs per MHz. Hardware acceleration of DSP routines like FIR/IIR filters using the 16x16+40 Multiply-Accumulate Unit and circular buffer addressing. Enhanced PWM modes for advanced waveform generation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT89LP6440 - Microchip Technology, Inc.
Chandler, AZ, United States
Single-cycle microcontroller with 64KB ISP flash. It includes 8192 bytes flash data memory, 4352 bytes RAM, PWM, UART, TWI, SPI, up to 38 I/Os, 10-bit A/D, an internal RC oscillator, and on-chip debug. Key Features: 100% compatible with 80C51 instruction set, with on average 9 times more throughput than standard 12-clock 8051s, up to 1 MIPs per MHz. Hardware acceleration of DSP routines like FIR/IIR filters using the 16x16+40 Multiply-Accumulate Unit and circular buffer addressing. Enhanced PWM modes for advanced waveform generation.

Single-cycle microcontroller with 64KB ISP flash. It includes 8192 bytes flash data memory, 4352 bytes RAM, PWM, UART, TWI, SPI, up to 38 I/Os, 10-bit A/D, an internal RC oscillator, and on-chip debug.

Key Features:

  • 100% compatible with 80C51 instruction set, with on average 9 times more throughput than standard 12-clock 8051s, up to 1 MIPs per MHz.
  • Hardware acceleration of DSP routines like FIR/IIR filters using the 16x16+40 Multiply-Accumulate Unit and circular buffer addressing.
  • Enhanced PWM modes for advanced waveform generation.
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT89LP6440
RAM 0.0040 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PILF3VCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC824BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details