Microchip Technology, Inc. 8-bit 8BIT 64KB Embedded Microcontroller MCU AT89C51AC3-RDTUM

Description
IC MCU 8BIT 64KB FLASH 64LQFP Product overview: AT89C51AC3-RDTUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51AC3-RDTUM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 64KB FLASH 64LQFP Product overview: AT89C51AC3-RDTUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51AC3-RDTUM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-AT89C51AC3-RDTUM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT89C51AC3-RDTUM
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT89C51AC3-RDTUM
IC MCU 8BIT 64KB FLASH 64LQFP Product overview: AT89C51AC3-RDTUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51AC3-RDTUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 64LQFP Product overview: AT89C51AC3-RDTUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51AC3-RDTUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264960-AT89C51AC3-RDTUM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264960-AT89C51AC3-RDTUM
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264960-AT89C51AC3-RDTUM
Win Source Part Number: 1264960-AT89C51AC3-R DTUM Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: 89C Core Processor: 80C51 Speed: 60MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 2.25K x 8 Data Converters: A/D 8x10b Oscillator Type: External Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. HTSUS: 8542.31.0001 Mfr: Atmel Other Names: ATMATMAT89C51AC3-RDT UM,2156-AT89C51AC3-R DTUM

Win Source Part Number: 1264960-AT89C51AC3-RDTUM
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: 89C
Core Processor: 80C51
Speed: 60MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 2.25K x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 49 pct.
HTSUS: 8542.31.0001
Mfr: Atmel
Other Names: ATMATMAT89C51AC3-RDTUM,2156-AT89C51AC3-RDTUM

Buy Now Datasheet
Microcontrollers - AT89C51AC3-RDTUM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51AC3-RDTUM-ND
Microcontrollers AT89C51AC3-RDTUM-ND
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
MCU 8-bit AT89 8051 CISC 64KB Flash 5V 64-Pin VQFP Tray - 536-AT89C51AC3-RDTUM - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit AT89 8051 CISC 64KB Flash 5V 64-Pin VQFP Tray
536-AT89C51AC3-RDTUM
MCU 8-bit AT89 8051 CISC 64KB Flash 5V 64-Pin VQFP Tray 536-AT89C51AC3-RDTUM
MCU 8-bit AT89 8051 CISC 64KB Flash 5V 64-Pin VQFP Tray

MCU 8-bit AT89 8051 CISC 64KB Flash 5V 64-Pin VQFP Tray

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C51AC3-RDTUM
8-bit Microcontrollers - MCU AT89C51AC3-RDTUM
8-bit Microcontrollers - MCU C51AC3 64K FLASHADC EEP 5V

8-bit Microcontrollers - MCU C51AC3 64K FLASHADC EEP 5V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51AC3-RDTUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51AC3-RDTUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51AC3-RDTUM
IC MCU 8BIT 64KB FLASH 64LQFP

IC MCU 8BIT 64KB FLASH 64LQFP

Supplier's Site
Microcontrollers - AT89C51AC3-RDTUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51AC3-RDTUM
Microcontrollers AT89C51AC3-RDTUM
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT89C51AC3-RDTUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51AC3-RDTUM
Microcontrollers AT89C51AC3-RDTUM
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - AT89C51AC3-RDTUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51AC3-RDTUM
Embedded - Microcontrollers AT89C51AC3-RDTUM
IC MCU 8BIT 64KB FLASH 64LQFP

IC MCU 8BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT89C51AC3-RDTUM 1264960-AT89C51AC3-RDTUM AT89C51AC3-RDTUM-ND 536-AT89C51AC3-RDTUM AT89C51AC3-RDTUM AT89C51AC3-RDTUM AT89C51AC3-RDTUM AT89C51AC3-RDTUM
Product Name 8-bit 8BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers MCU 8-bit AT89 8051 CISC 64KB Flash 5V 64-Pin VQFP Tray 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
RAM 2.25 KB 64 KB 2.25 KB 2.25 KB 2.25 KB 2.25 KB
ROM 2 KB 2 KB 64 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3CN37VVAWQX/E7002124 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details