Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT89C51RD2-RLTUM AT89C51RD2-RLTUM

Description
Manufacturer: Microchip Technology Win Source Part Number: 087629-AT89C51RD2-RL TUM Packaging: Tray Core Processor: 80C51 Number of I/O: 34 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Oscillator Type: External Family Name: 89C51 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VQFP (10x10) Speed(Frequency): 60MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): TS87C51RC; S87C51RC; S83C51FC-1; P83C654IFB/xxx; Introduction Date: June 27, 2003 ECCN: EAR99 Country of Origin: France , Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 087629-AT89C51RD2-RL TUM Packaging: Tray Core Processor: 80C51 Number of I/O: 34 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Oscillator Type: External Family Name: 89C51 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VQFP (10x10) Speed(Frequency): 60MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): TS87C51RC; S87C51RC; S83C51FC-1; P83C654IFB/xxx; Introduction Date: June 27, 2003 ECCN: EAR99 Country of Origin: France , Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT89C51RD2-RLTUM - 087629-AT89C51RD2-RLTUM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C51RD2-RLTUM
087629-AT89C51RD2-RLTUM
Embedded - Embedded - Microcontrollers - AT89C51RD2-RLTUM 087629-AT89C51RD2-RLTUM
Manufacturer: Microchip Technology Win Source Part Number: 087629-AT89C51RD2-RL TUM Packaging: Tray Core Processor: 80C51 Number of I/O: 34 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Oscillator Type: External Family Name: 89C51 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VQFP (10x10) Speed(Frequency): 60MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): TS87C51RC; S87C51RC; S83C51FC-1; P83C654IFB/xxx; Introduction Date: June 27, 2003 ECCN: EAR99 Country of Origin: France , Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 087629-AT89C51RD2-RLTUM
Packaging: Tray
Core Processor: 80C51
Number of I/O: 34
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Oscillator Type: External
Family Name: 89C51
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-VQFP (10x10)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): TS87C51RC; S87C51RC; S83C51FC-1; P83C654IFB/xxx;
Introduction Date: June 27, 2003
ECCN: EAR99
Country of Origin: France , Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - AT89C51RD2-RLTUM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51RD2-RLTUM-ND
Microcontrollers AT89C51RD2-RLTUM-ND
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-AT89C51RD2-RLTUM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT89C51RD2-RLTUM
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT89C51RD2-RLTUM
IC MCU 8BIT 64KB FLASH 44VQFP Product overview: AT89C51RD2-RLTUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RD2-RLTUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44VQFP Product overview: AT89C51RD2-RLTUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RD2-RLTUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 8Bit, 8051, 60Mhz, Vqfp-44; Product Range Microchip - 15AC6361 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 8051, 60Mhz, Vqfp-44; Product Range Microchip
15AC6361
Mcu, 8Bit, 8051, 60Mhz, Vqfp-44; Product Range Microchip 15AC6361
MCU, 8BIT, 8051, 60MHZ, VQFP-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:VQFP; No. of I/O s:34I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, 8051, 60MHZ, VQFP-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:VQFP; No. of I/O s:34I/O s; Embedded RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C51RD2-RLTUM
8-bit Microcontrollers - MCU AT89C51RD2-RLTUM
8-bit Microcontrollers - MCU C51RD2 64K FLASH 3-5.5V Ind

8-bit Microcontrollers - MCU C51RD2 64K FLASH 3-5.5V Ind

Buy Now Datasheet
Embedded - Microcontrollers - AT89C51RD2-RLTUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51RD2-RLTUM
Embedded - Microcontrollers AT89C51RD2-RLTUM
IC MCU 8BIT 64KB FLASH 44VQFP

IC MCU 8BIT 64KB FLASH 44VQFP

Supplier's Site Datasheet
Microcontrollers - AT89C51RD2-RLTUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51RD2-RLTUM
Microcontrollers AT89C51RD2-RLTUM
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT89C51RD2-RLTUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51RD2-RLTUM
Microcontrollers AT89C51RD2-RLTUM
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT89C51RD2-RLTUM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C51RD2-RLTUM
Microcontrollers AT89C51RD2-RLTUM
IC MCU 8BIT 64KB FLASH 44VQFP

IC MCU 8BIT 64KB FLASH 44VQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 087629-AT89C51RD2-RLTUM AT89C51RD2-RLTUM-ND 685-AT89C51RD2-RLTUM 15AC6361 AT89C51RD2-RLTUM AT89C51RD2-RLTUM AT89C51RD2-RLTUM AT89C51RD2-RLTUM AT89C51RD2-RLTUM
Product Name Embedded - Embedded - Microcontrollers - AT89C51RD2-RLTUM Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Mcu, 8Bit, 8051, 60Mhz, Vqfp-44; Product Range Microchip 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Removed; Obsolete
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
RAM 64 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ADUC812BCPZ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
32-bit 32BIT Embedded Microcontroller MCU - 685-C2DBYY001856 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Package Type Other; Tray
View Details
3 suppliers