Microchip Technology, Inc. Microcontrollers AT89C51RC2-RLTUL

Description
80C51 89C Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)
Request a Quote
Description
80C51 89C Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT89C51RC2-RLTUL is an 8-bit microcontroller from Quarktwin Technology Ltd. that features 32KB of on-chip Flash memory, making it suitable for a variety of applications requiring moderate processing power. It operates at a maximum frequency of 40 MHz with a supply voltage range of 2.7V to 5.5V. The microcontroller is compatible with the 8051 instruction set and includes four 8-bit I/O ports, three 16-bit timer/counters, and 256 bytes of internal RAM. This model supports in-system programming (ISP) and has a boot ROM that contains low-level Flash programming routines. It also features a dual data pointer, a programmable counter array, and a full duplex enhanced UART with a dedicated baud rate generator. The AT89C51RC2-RLTUL is designed for low EMI operation and includes power control modes such as idle and power-down modes to reduce power consumption. The device is available in a 44-pin VQFP package and is rated for industrial temperature ranges from -40°C to +85°C, making it suitable for robust applications. Its enhanced features make it ideal for projects involving motor control, alarms, and communication systems.

Datasheet Summary
Powered by GS/AI

The AT89C51RC2-RLTUL is an 8-bit microcontroller from Quarktwin Technology Ltd. that features 32KB of on-chip Flash memory, making it suitable for a variety of applications requiring moderate processing power. It operates at a maximum frequency of 40 MHz with a supply voltage range of 2.7V to 5.5V. The microcontroller is compatible with the 8051 instruction set and includes four 8-bit I/O ports, three 16-bit timer/counters, and 256 bytes of internal RAM. This model supports in-system programming (ISP) and has a boot ROM that contains low-level Flash programming routines. It also features a dual data pointer, a programmable counter array, and a full duplex enhanced UART with a dedicated baud rate generator. The AT89C51RC2-RLTUL is designed for low EMI operation and includes power control modes such as idle and power-down modes to reduce power consumption. The device is available in a 44-pin VQFP package and is rated for industrial temperature ranges from -40°C to +85°C, making it suitable for robust applications. Its enhanced features make it ideal for projects involving motor control, alarms, and communication systems.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89C51RC2-RLTUL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51RC2-RLTUL-ND
Microcontrollers AT89C51RC2-RLTUL-ND
80C51 89C Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-AT89C51RC2-RLTUL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-AT89C51RC2-RLTUL
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-AT89C51RC2-RLTUL
IC MCU 8BIT 32KB FLASH 44VQFP Product overview: AT89C51RC2-RLTUL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RC2-RLTUL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44VQFP Product overview: AT89C51RC2-RLTUL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RC2-RLTUL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT89C51RC2-RLTUL - 079039-AT89C51RC2-RLTUL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C51RC2-RLTUL
079039-AT89C51RC2-RLTUL
Embedded - Embedded - Microcontrollers - AT89C51RC2-RLTUL 079039-AT89C51RC2-RLTUL
Manufacturer: Microchip Technology Win Source Part Number: 079039-AT89C51RC2-RL TUL Packaging: Tray Core Processor: 80C51 Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1.25K x 8 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 079039-AT89C51RC2-RLTUL
Packaging: Tray
Core Processor: 80C51
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-VQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1.25K x 8
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mcu, 8Bit, 8051, 60Mhz, Vqfp-44; Product Range Microchip - 68T4929 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 8051, 60Mhz, Vqfp-44; Product Range Microchip
68T4929
Mcu, 8Bit, 8051, 60Mhz, Vqfp-44; Product Range Microchip 68T4929
MCU, 8BIT, 8051, 60MHZ, VQFP-44; Product Range:8051 Microcontrollers; CPU Speed:60MHz; Program Memory Size:32KB; RAM Memory Size:1.25KB; No. of Pins:44Pins; MCU Case Style:VQFP; No. of I/O s:32I/O s; Embedded Interface Type:UART RoHS Compliant: Yes

MCU, 8BIT, 8051, 60MHZ, VQFP-44; Product Range:8051 Microcontrollers; CPU Speed:60MHz; Program Memory Size:32KB; RAM Memory Size:1.25KB; No. of Pins:44Pins; MCU Case Style:VQFP; No. of I/O s:32I/O s; Embedded Interface Type:UART RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - AT89C51RC2-RLTUL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51RC2-RLTUL
Microcontrollers AT89C51RC2-RLTUL
80C51 89C Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT89C51RC2-RLTUL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51RC2-RLTUL
Microcontrollers AT89C51RC2-RLTUL
80C51 89C Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51RC2-RLTUL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51RC2-RLTUL
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51RC2-RLTUL
IC MCU 8BIT 32KB FLASH 44VQFP

IC MCU 8BIT 32KB FLASH 44VQFP

Supplier's Site
Embedded - Microcontrollers - AT89C51RC2-RLTUL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51RC2-RLTUL
Embedded - Microcontrollers AT89C51RC2-RLTUL
IC MCU 8BIT 32KB FLASH 44VQFP

IC MCU 8BIT 32KB FLASH 44VQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C51RC2-RLTUL
8-bit Microcontrollers - MCU AT89C51RC2-RLTUL
8-bit Microcontrollers - MCU C51RC2 FLASH 32k 5V Ind

8-bit Microcontrollers - MCU C51RC2 FLASH 32k 5V Ind

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89C51RC2-RLTUL-ND 685-AT89C51RC2-RLTUL 079039-AT89C51RC2-RLTUL 68T4929 AT89C51RC2-RLTUL AT89C51RC2-RLTUL AT89C51RC2-RLTUL AT89C51RC2-RLTUL AT89C51RC2-RLTUL
Product Name Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT89C51RC2-RLTUL Mcu, 8Bit, 8051, 60Mhz, Vqfp-44; Product Range Microchip Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 60 MHz 40 MHz 40 MHz 40 MHz
RAM 1.25 KB 1.25 KB 32 KB 1.25 KB 1.25 KB 1.25 KB 1.25 KB
ROM 32 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25MHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers