Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers AT89LP51RD2-20AU

Description
Manufacturer: Microchip Technology Win Source Part Number: 1319161-AT89LP51RD2- 20AU Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: 8051 Speed: 20MHz Standard Package: 160 Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 2.25K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 44-TQFP ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.4V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-AT89LP51RD2-20A U,AT89LP51RD220AU Base Product Number: AT89LP51 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1319161-AT89LP51RD2- 20AU Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: 8051 Speed: 20MHz Standard Package: 160 Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 2.25K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 44-TQFP ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.4V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-AT89LP51RD2-20A U,AT89LP51RD220AU Base Product Number: AT89LP51 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1319161-AT89LP51RD2-20AU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1319161-AT89LP51RD2-20AU
Integrated Circuits (ICs) - Embedded - Microcontrollers 1319161-AT89LP51RD2-20AU
Manufacturer: Microchip Technology Win Source Part Number: 1319161-AT89LP51RD2- 20AU Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: 8051 Speed: 20MHz Standard Package: 160 Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 2.25K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 44-TQFP ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.4V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-AT89LP51RD2-20A U,AT89LP51RD220AU Base Product Number: AT89LP51 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1319161-AT89LP51RD2-20AU
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: 8051
Speed: 20MHz
Standard Package: 160
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 2.25K x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 44-TQFP
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.4V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-AT89LP51RD2-20AU,AT89LP51RD220AU
Base Product Number: AT89LP51
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - AT89LP51RD2-20AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89LP51RD2-20AU-ND
Microcontrollers AT89LP51RD2-20AU-ND
8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)

8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-AT89LP51RD2-20AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT89LP51RD2-20AU
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT89LP51RD2-20AU
IC MCU 8BIT 64KB FLASH 44TQFP Product overview: AT89LP51RD2-20AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP51RD2-20AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44TQFP Product overview: AT89LP51RD2-20AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP51RD2-20AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89LP51RD2-20AU
8-bit Microcontrollers - MCU AT89LP51RD2-20AU
8-bit Microcontrollers - MCU 64KB 20MHz 2.4V-5.5V

8-bit Microcontrollers - MCU 64KB 20MHz 2.4V-5.5V

Buy Now Datasheet
Microcontrollers - AT89LP51RD2-20AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LP51RD2-20AU
Microcontrollers AT89LP51RD2-20AU
8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)

8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - AT89LP51RD2-20AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89LP51RD2-20AU
Embedded - Microcontrollers AT89LP51RD2-20AU
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1319161-AT89LP51RD2-20AU AT89LP51RD2-20AU-ND 685-AT89LP51RD2-20AU AT89LP51RD2-20AU AT89LP51RD2-20AU AT89LP51RD2-20AU
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 64 KB 2.25 KB 2.25 KB 2.25 KB
ROM Type Flash; FLASH Flash
Supply Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - C161PIL25FCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Embedded - Microcontrollers - ADUC847BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details