Microchip Technology, Inc. AT89LP51ED2

Description
Single-cycle microcontroller with 64KB ISP flash and 12-clock compatibility mode. It includes 4KB EEPROM data memory, 2304 bytes RAM, 2KB ROM with UART-based Bootloader, PWM, UART, TWI, SPI, PCA, up to 42 I/Os, 10-bit A/D, dual Analog Comparators, an internal 8 MHz RC oscillator, and on-chip debug. The TWI and On-Chip Debug features are not available on 40-pin PDIP package.
Datasheet
Description
Single-cycle microcontroller with 64KB ISP flash and 12-clock compatibility mode. It includes 4KB EEPROM data memory, 2304 bytes RAM, 2KB ROM with UART-based Bootloader, PWM, UART, TWI, SPI, PCA, up to 42 I/Os, 10-bit A/D, dual Analog Comparators, an internal 8 MHz RC oscillator, and on-chip debug. The TWI and On-Chip Debug features are not available on 40-pin PDIP package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-cycle microcontroller with 64KB ISP flash and 12-clock compatibility mode. It includes 4KB EEPROM data memory, 2304 bytes RAM, 2KB ROM with UART-based Bootloader, PWM, UART, TWI, SPI, PCA, up to 42 I/Os, 10-bit A/D, dual Analog Comparators, an internal 8 MHz RC oscillator, and on-chip debug. The TWI and On-Chip Debug features are not available on 40-pin PDIP package.

Single-cycle microcontroller with 64KB ISP flash and 12-clock compatibility mode. It includes 4KB EEPROM data memory, 2304 bytes RAM, 2KB ROM with UART-based Bootloader, PWM, UART, TWI, SPI, PCA, up to 42 I/Os, 10-bit A/D, dual Analog Comparators, an internal 8 MHz RC oscillator, and on-chip debug. The TWI and On-Chip Debug features are not available on 40-pin PDIP package.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT89LP51ED2
RAM 0.0020 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161JCLFCAKXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC842BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details