Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT89C51RC2-RLTIL AT89C51RC2-RLTIL

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007321-AT89C51RC2-R LTIL Frequency: 40 MHz Memory Type: FLASH Memory Size: 32 kB Interface: SPI, UART RAM Size: 1.3 kB Number of Pins: 44 Categories: Embedded - Microcontrollers Max Frequency: 60 MHz Alternative Parts (Cross-Reference): AT89C51RC2-RLTILAT89 C51RC2RLTIL; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Core Architecture: 8051 Number of I/Os: 32 Number of Programmable I/O: 32 Number of Timers/Counters: 3
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007321-AT89C51RC2-R LTIL Frequency: 40 MHz Memory Type: FLASH Memory Size: 32 kB Interface: SPI, UART RAM Size: 1.3 kB Number of Pins: 44 Categories: Embedded - Microcontrollers Max Frequency: 60 MHz Alternative Parts (Cross-Reference): AT89C51RC2-RLTILAT89 C51RC2RLTIL; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Core Architecture: 8051 Number of I/Os: 32 Number of Programmable I/O: 32 Number of Timers/Counters: 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT89C51RC2-RLTIL - 1007321-AT89C51RC2-RLTIL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C51RC2-RLTIL
1007321-AT89C51RC2-RLTIL
Embedded - Embedded - Microcontrollers - AT89C51RC2-RLTIL 1007321-AT89C51RC2-RLTIL
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007321-AT89C51RC2-R LTIL Frequency: 40 MHz Memory Type: FLASH Memory Size: 32 kB Interface: SPI, UART RAM Size: 1.3 kB Number of Pins: 44 Categories: Embedded - Microcontrollers Max Frequency: 60 MHz Alternative Parts (Cross-Reference): AT89C51RC2-RLTILAT89 C51RC2RLTIL; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Core Architecture: 8051 Number of I/Os: 32 Number of Programmable I/O: 32 Number of Timers/Counters: 3

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007321-AT89C51RC2-RLTIL
Frequency: 40 MHz
Memory Type: FLASH
Memory Size: 32 kB
Interface: SPI, UART
RAM Size: 1.3 kB
Number of Pins: 44
Categories: Embedded - Microcontrollers
Max Frequency: 60 MHz
Alternative Parts (Cross-Reference): AT89C51RC2-RLTILAT89C51RC2RLTIL;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Core Architecture: 8051
Number of I/Os: 32
Number of Programmable I/O: 32
Number of Timers/Counters: 3

Buy Now
Embedded Microcontroller MCU - 685-AT89C51RC2-RLTIL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-AT89C51RC2-RLTIL
Embedded Microcontroller MCU 685-AT89C51RC2-RLTIL
Product overview: AT89C51RC2-RLTIL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RC2-RLTIL can be used for catalog matching and distributor lookup.

Product overview: AT89C51RC2-RLTIL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RC2-RLTIL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1007321-AT89C51RC2-RLTIL 685-AT89C51RC2-RLTIL
Product Name Embedded - Embedded - Microcontrollers - AT89C51RC2-RLTIL Embedded Microcontroller MCU
Data Bus 8 Bit
Number 3
RAM 0.0013 KB 1.3 KB
Serial Interface SPI; UART; SPI, UART SPI, UART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Microcontrollers - C164CM4EFABFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers