Microchip Technology, Inc. END - OF - LIFE - AT89C51RD2 AT89C51RD2

Description
High performance CMOS flash version of the 80C51 CMOS single-chip 8-bit microcontroller with a 64-KB flash memory block for code and for data. The flash memory can be programmed in parallel or serial mode using ISP or software. The programming voltage is internally generated from the standard VCC pin. This device retains all of the features of the Microchip 80C52 and adds a programmable counter array, 1792 bytes of XRAM, hardware watchdog timer, SPI interface, keyboard, versatile serial channel that facilitates multiprocessor communication (EUART), and a speed improvement mechanism (X2 Mode).
Request a Quote Datasheet
Description
High performance CMOS flash version of the 80C51 CMOS single-chip 8-bit microcontroller with a 64-KB flash memory block for code and for data. The flash memory can be programmed in parallel or serial mode using ISP or software. The programming voltage is internally generated from the standard VCC pin. This device retains all of the features of the Microchip 80C52 and adds a programmable counter array, 1792 bytes of XRAM, hardware watchdog timer, SPI interface, keyboard, versatile serial channel that facilitates multiprocessor communication (EUART), and a speed improvement mechanism (X2 Mode).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT89C51RD2 - Microchip Technology, Inc.
Chandler, AZ, United States
High performance CMOS flash version of the 80C51 CMOS single-chip 8-bit microcontroller with a 64-KB flash memory block for code and for data. The flash memory can be programmed in parallel or serial mode using ISP or software. The programming voltage is internally generated from the standard VCC pin. This device retains all of the features of the Microchip 80C52 and adds a programmable counter array, 1792 bytes of XRAM, hardware watchdog timer, SPI interface, keyboard, versatile serial channel that facilitates multiprocessor communication (EUART), and a speed improvement mechanism (X2 Mode).

High performance CMOS flash version of the 80C51 CMOS single-chip 8-bit microcontroller with a 64-KB flash memory block for code and for data. The flash memory can be programmed in parallel or serial mode using ISP or software. The programming voltage is internally generated from the standard VCC pin.

This device retains all of the features of the Microchip 80C52 and adds a programmable counter array, 1792 bytes of XRAM, hardware watchdog timer, SPI interface, keyboard, versatile serial channel that facilitates multiprocessor communication (EUART), and a speed improvement mechanism (X2 Mode).

Supplier's Site Datasheet
END - OF - LIFE - AT89C51RD2 - 1148799-AT89C51RD2 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - AT89C51RD2
1148799-AT89C51RD2
END - OF - LIFE - AT89C51RD2 1148799-AT89C51RD2
Manufacturer: Atmel Win Source Part Number: 1148799-AT89C51RD2 Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development

Manufacturer: Atmel
Win Source Part Number: 1148799-AT89C51RD2
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Embedded Design & Development

Buy Now

Technical Specifications

  Microchip Technology, Inc. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89C51RD2 1148799-AT89C51RD2
Product Name END - OF - LIFE - AT89C51RD2
RAM 0.0020 KB
ROM 64 KB
ROM Type Flash
Package Type Other; ['LQFP', 'PLCC']
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - A2C83448700 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers