Microchip Technology, Inc. Microcontrollers AT89C2051-24PI

Description
8051 89C Microcontroller IC 8-Bit 24MHz 2KB (2K x 8) FLASH 20-PDIP
Request a Quote Datasheet
Description
8051 89C Microcontroller IC 8-Bit 24MHz 2KB (2K x 8) FLASH 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89C2051-24PI-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C2051-24PI-ND
Microcontrollers AT89C2051-24PI-ND
8051 89C Microcontroller IC 8-Bit 24MHz 2KB (2K x 8) FLASH 20-PDIP

8051 89C Microcontroller IC 8-Bit 24MHz 2KB (2K x 8) FLASH 20-PDIP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 2KB Embedded Microcontroller MCU
685-AT89C2051-24PI
8-bit 8BIT 2KB Embedded Microcontroller MCU 685-AT89C2051-24PI
IC MCU 8BIT 2KB FLASH 20DIP Product overview: AT89C2051-24PI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C2051-24PI can be used for catalog matching and distributor lookup.

IC MCU 8BIT 2KB FLASH 20DIP Product overview: AT89C2051-24PI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C2051-24PI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT89C2051-24PI - 079023-AT89C2051-24PI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C2051-24PI
079023-AT89C2051-24PI
Embedded - Embedded - Microcontrollers - AT89C2051-24PI 079023-AT89C2051-24PI
Manufacturer: Microchip Technology Win Source Part Number: 079023-AT89C2051-24P I Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 15 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-PDIP Speed(Frequency): 24MHz Supply Voltage - Operating: 4 V to 6 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): P87LPC764FN; AT89S2051-24PI; AT89S4051-24PC; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079023-AT89C2051-24PI
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 15
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-PDIP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 4 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): P87LPC764FN; AT89S2051-24PI; AT89S4051-24PC;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - AT89C2051-24PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C2051-24PI
Microcontrollers AT89C2051-24PI
8051 89C Microcontroller IC 8-Bit 24MHz 2KB (2K x 8) FLASH 20-PDIP

8051 89C Microcontroller IC 8-Bit 24MHz 2KB (2K x 8) FLASH 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C2051-24PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C2051-24PI
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C2051-24PI
IC MCU 8BIT 2KB FLASH 20DIP

IC MCU 8BIT 2KB FLASH 20DIP

Supplier's Site
Microcontrollers - AT89C2051-24PI - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C2051-24PI
Microcontrollers AT89C2051-24PI
IC MCU 8BIT 2KB FLASH 20DIP

IC MCU 8BIT 2KB FLASH 20DIP

Supplier's Site Datasheet
Embedded - Microcontrollers - AT89C2051-24PI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C2051-24PI
Embedded - Microcontrollers AT89C2051-24PI
IC MCU 8BIT 2KB FLASH 20DIP

IC MCU 8BIT 2KB FLASH 20DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89C2051-24PI-ND 685-AT89C2051-24PI 079023-AT89C2051-24PI AT89C2051-24PI AT89C2051-24PI AT89C2051-24PI AT89C2051-24PI
Product Name Microcontrollers 8-bit 8BIT 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT89C2051-24PI Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 0.1280 KB 0.1280 KB 2 KB 0.1280 KB 128 KB 0.1280 KB
ROM 2 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7GA8303-45H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details